AR Worldwide RF Amplifier 25W1000M7

Description
The 25W1000M7 is a 1 GHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Output Power: 30 W Minimum Power: 25 W Flatness: ± 1.5 dB Max; ±1.0 dB Typical Frequency Response: 25-1000 MHz Input for rated outoput: 1.0 milliwatt max Power gain: 45 dB minimum Input Impedance: 50 ohms; VSWR 2.0:1 MAX Output Impedance: 50 ohms nominal Connector type: N
Description
The 25W1000M7 is a 1 GHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Output Power: 30 W Minimum Power: 25 W Flatness: ± 1.5 dB Max; ±1.0 dB Typical Frequency Response: 25-1000 MHz Input for rated outoput: 1.0 milliwatt max Power gain: 45 dB minimum Input Impedance: 50 ohms; VSWR 2.0:1 MAX Output Impedance: 50 ohms nominal Connector type: N

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 25W1000M7
The 25W1000M7 is a 1 GHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Output Power: 30 W Minimum Power: 25 W Flatness: ± 1.5 dB Max; ±1.0 dB Typical Frequency Response: 25-1000 MHz Input for rated outoput: 1.0 milliwatt max Power gain: 45 dB minimum Input Impedance: 50 ohms; VSWR 2.0:1 MAX Output Impedance: 50 ohms nominal Connector type: N

The 25W1000M7 is a 1 GHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Output Power: 30 W
  • Minimum Power: 25 W
  • Flatness: ± 1.5 dB Max; ±1.0 dB Typical
  • Frequency Response: 25-1000 MHz
  • Input for rated outoput: 1.0 milliwatt max
  • Power gain: 45 dB minimum
  • Input Impedance: 50 ohms; VSWR 2.0:1 MAX
  • Output Impedance: 50 ohms nominal
  • Connector type: N
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 25W1000M7
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-10700-12750-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10700 to 12750 MHz
Minimum Gain 25 dB
View Details