Nf Corporation RF Amplifier 4510

Description
The 4510 is a 20 kHz 1000 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz, ±200V Rated output power: 1kVA Maximum output power with respect to products: 1.25kVA Rated output: DC mode ± 7.5A Current: AC mode(RMS): 8.3Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4510 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.
Description
The 4510 is a 20 kHz 1000 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz, ±200V Rated output power: 1kVA Maximum output power with respect to products: 1.25kVA Rated output: DC mode ± 7.5A Current: AC mode(RMS): 8.3Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4510 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 4510 - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
4510
RF Amplifier 4510
The 4510 is a 20 kHz 1000 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz, ±200V Rated output power: 1kVA Maximum output power with respect to products: 1.25kVA Rated output: DC mode ± 7.5A Current: AC mode(RMS): 8.3Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4510 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

The 4510 is a 20 kHz 1000 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Wide rage : DC to 20 kHz, ±200V
  • Rated output power: 1kVA
  • Maximum output power with respect to products: 1.25kVA
  • Rated output: DC mode ± 7.5A
  • Current: AC mode(RMS): 8.3Arms
  • Peak current: 2.5 X rated value (RMS)
  • Rated output voltage: 120Vrms (± 170V) sinewave
  • Maximum output voltage: 141Vrms (± 200V) sinewave
  • Four modes of DC (CC/CV) and AC (CV/CC)
  • Output voltage can be boosted up by serial connection

The NF Corporation 4510 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 4510
Product Name RF Amplifier
Frequency Range 0.0200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details