S. Himmelstein & Company Amplifier 6-205A

Description
The 6-205A is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Himmelstein 6-205A is a Transducer Amplifier used in torque measurements systems.
Description
The 6-205A is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Himmelstein 6-205A is a Transducer Amplifier used in torque measurements systems.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 6-205A
The 6-205A is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Himmelstein 6-205A is a Transducer Amplifier used in torque measurements systems.

The 6-205A is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

The Himmelstein 6-205A is a Transducer Amplifier used in torque measurements systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 6-205A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details