Nf Corporation Amplifier SA-200F3

Description
The SA-200F3 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency range: DC to 700 kHz Input form: DC coupling, unbalanced single-ended input Input impedance: 1k / 10k / 100kω ±5(DC) Input voltage noise density: 0.7nV/√Hz max. (1 kHz) 0.5nV/√Hz typ. (1 MHz) Max. output voltage: ±10V/1k (1 kHz) Output impedance: 50ω ± 5% (DC) Voltage gain: 40 ± 0.5dB / 1Mω (1 kHz) Harmonics distortion: 0.009% typ(1 kHz±10V) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-200F3 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-200F3 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.
Description
The SA-200F3 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency range: DC to 700 kHz Input form: DC coupling, unbalanced single-ended input Input impedance: 1k / 10k / 100kω ±5(DC) Input voltage noise density: 0.7nV/√Hz max. (1 kHz) 0.5nV/√Hz typ. (1 MHz) Max. output voltage: ±10V/1k (1 kHz) Output impedance: 50ω ± 5% (DC) Voltage gain: 40 ± 0.5dB / 1Mω (1 kHz) Harmonics distortion: 0.009% typ(1 kHz±10V) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-200F3 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-200F3 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

Suppliers

Company
Product
Description
Supplier Links
Amplifier SA-200F3
The SA-200F3 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency range: DC to 700 kHz Input form: DC coupling, unbalanced single-ended input Input impedance: 1k / 10k / 100kω ±5(DC) Input voltage noise density: 0.7nV/√Hz max. (1 kHz) 0.5nV/√Hz typ. (1 MHz) Max. output voltage: ±10V/1k (1 kHz) Output impedance: 50ω ± 5% (DC) Voltage gain: 40 ± 0.5dB / 1Mω (1 kHz) Harmonics distortion: 0.009% typ(1 kHz±10V) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-200F3 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-200F3 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

The SA-200F3 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Frequency range: DC to 700 kHz
  • Input form: DC coupling, unbalanced single-ended input
  • Input impedance: 1k / 10k / 100kΩ ±5(DC)
  • Input voltage noise density: 0.7nV/√Hz max. (1 kHz) 0.5nV/√Hz typ. (1 MHz)
  • Max. output voltage: ±10V/1k (1 kHz)
  • Output impedance: 50Ω ± 5% (DC)
  • Voltage gain: 40 ± 0.5dB / 1MΩ (1 kHz)
  • Harmonics distortion: 0.009% typ(1 kHz±10V)

Applications:

  • Superconducting device in quantum computers
  • MCT (Mercury Cadmium Tellurium) sensor for infrared detection
  • Squid sensor for micro-magnet detection
  • High-temperature superconducting Josephson device for microwave detection
  • Electromagnetic sensor for MRI systems
  • Photodetector such as a photo-multiplier and photo-transistor
  • Improving sensitivity of lock-in amplifiers

The SA-200F3 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-200F3 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SA-200F3
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 448-BGA9H1BN6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5512L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details