AR Worldwide RF Amplifier 1W1000

Description
The 1W1000 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 100 kHz to 100 MHz Power Output - 1 Watt Flatness +- 1.0dB maximum Frequency Response (Instananeous) - 100 kHz to 1000 MHz Input for rated output - 1.0 milliwatt max The Model 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, POWER, STANDBY, OPERATE and PULSE, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector. Isolated TTL level remote control can be accomplished using our CP2001 interface.
Description
The 1W1000 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 100 kHz to 100 MHz Power Output - 1 Watt Flatness +- 1.0dB maximum Frequency Response (Instananeous) - 100 kHz to 1000 MHz Input for rated output - 1.0 milliwatt max The Model 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, POWER, STANDBY, OPERATE and PULSE, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector. Isolated TTL level remote control can be accomplished using our CP2001 interface.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 1W1000
The 1W1000 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 100 kHz to 100 MHz Power Output - 1 Watt Flatness +- 1.0dB maximum Frequency Response (Instananeous) - 100 kHz to 1000 MHz Input for rated output - 1.0 milliwatt max The Model 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, POWER, STANDBY, OPERATE and PULSE, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector. Isolated TTL level remote control can be accomplished using our CP2001 interface.

The 1W1000 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 100 kHz to 100 MHz
  • Power Output - 1 Watt
  • Flatness +- 1.0dB maximum
  • Frequency Response (Instananeous) - 100 kHz to 1000 MHz
  • Input for rated output - 1.0 milliwatt max

The Model 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, POWER, STANDBY, OPERATE and PULSE, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector. Isolated TTL level remote control can be accomplished using our CP2001 interface.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1W1000
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1500 MHz to 2500 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers
Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details