ValueTronics International, Inc. RF Amplifier 550L

Description
The 550L is a 400 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 1.5 - 400 MHz Gain: 50db Gain Variation: + 1.5db Max. Class A Linear Power Output: 50 watts Max Power Output: 100 Watts CW & Pulse, 1.5-220 MHz RF Input: Type N RF Output: Type N The Model 550L RF Amplifier is an air-cooled source of power for RF transmission, RFI/EMI susceptibility testing, laser modulation, power meter calibration, NMR spectroscopy, and general laboratory use.
Description
The 550L is a 400 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 1.5 - 400 MHz Gain: 50db Gain Variation: + 1.5db Max. Class A Linear Power Output: 50 watts Max Power Output: 100 Watts CW & Pulse, 1.5-220 MHz RF Input: Type N RF Output: Type N The Model 550L RF Amplifier is an air-cooled source of power for RF transmission, RFI/EMI susceptibility testing, laser modulation, power meter calibration, NMR spectroscopy, and general laboratory use.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 550L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
550L
RF Amplifier 550L
The 550L is a 400 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 1.5 - 400 MHz Gain: 50db Gain Variation: + 1.5db Max. Class A Linear Power Output: 50 watts Max Power Output: 100 Watts CW & Pulse, 1.5-220 MHz RF Input: Type N RF Output: Type N The Model 550L RF Amplifier is an air-cooled source of power for RF transmission, RFI/EMI susceptibility testing, laser modulation, power meter calibration, NMR spectroscopy, and general laboratory use.

The 550L is a 400 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Coverage: 1.5 - 400 MHz
  • Gain: 50db
  • Gain Variation: + 1.5db
  • Max. Class A Linear Power Output: 50 watts
  • Max Power Output: 100 Watts CW & Pulse, 1.5-220 MHz
  • RF Input: Type N
  • RF Output: Type N

The Model 550L RF Amplifier is an air-cooled source of power for RF transmission, RFI/EMI susceptibility testing, laser modulation, power meter calibration, NMR spectroscopy, and general laboratory use.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 550L
Product Name RF Amplifier
Frequency Range 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
4 - 8 GHz (C Band) Low Noise Amplifier - CMD270 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details