Com-Power Corporation RF Amplifier ARI-6000-100W

Description
The ARI-6000-100W is a 700 MHz, 100 W rf amplifier from Com-Power. Features: 700 MHz to 6 GHz 100 Watts 3 year warranty Specifications: Frequency Range: 0.7 – 6.0 GHz Saturated Output Power: 100 Watts Typical P1dB Output Power:60 Watts Minimum Small Signal Gain: +53 dB Minimum Power Flatness (Pin 0 dBm): ±4.0 dB Maximum IP3: +54 dBm Typical Input VSWR: 2:1 max Harmonics: -20 dBc typical @ P1dB Spurious Signals < -60 dBc typical @ P1dB Input/Output Impedance: 50 Ohms Nominal AC Input Power: 3,000 Watts Maximum AC Input: 100 – 240 VAC, single phase RF Input: 0 dBm nominal +3 dBm max without damage RF Input Signal Format: CW/AM/FM/PM/Pulse Class of Operation: A Dimensions: 19” x 8.75” x 24” Connectors: Type-N Grounding: Chassis Cooling: Internal Forced Air Operating Temperature: 0° C to +50° C Operating Humidity: 95% Non-condensing Operating Altitude: Up to 10,000’ Above Sea Level Shock and Vibration: Normal Truck Transport The ARI-6000-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The ARI-6000-100W model was engineered to provide high gain, with excellent efficiency and reliability, at an unbeatable price. It has 53 dB gain minimum, 100 Watt typical power output.
Description
The ARI-6000-100W is a 700 MHz, 100 W rf amplifier from Com-Power. Features: 700 MHz to 6 GHz 100 Watts 3 year warranty Specifications: Frequency Range: 0.7 – 6.0 GHz Saturated Output Power: 100 Watts Typical P1dB Output Power:60 Watts Minimum Small Signal Gain: +53 dB Minimum Power Flatness (Pin 0 dBm): ±4.0 dB Maximum IP3: +54 dBm Typical Input VSWR: 2:1 max Harmonics: -20 dBc typical @ P1dB Spurious Signals < -60 dBc typical @ P1dB Input/Output Impedance: 50 Ohms Nominal AC Input Power: 3,000 Watts Maximum AC Input: 100 – 240 VAC, single phase RF Input: 0 dBm nominal +3 dBm max without damage RF Input Signal Format: CW/AM/FM/PM/Pulse Class of Operation: A Dimensions: 19” x 8.75” x 24” Connectors: Type-N Grounding: Chassis Cooling: Internal Forced Air Operating Temperature: 0° C to +50° C Operating Humidity: 95% Non-condensing Operating Altitude: Up to 10,000’ Above Sea Level Shock and Vibration: Normal Truck Transport The ARI-6000-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The ARI-6000-100W model was engineered to provide high gain, with excellent efficiency and reliability, at an unbeatable price. It has 53 dB gain minimum, 100 Watt typical power output.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier ARI-6000-100W
The ARI-6000-100W is a 700 MHz, 100 W rf amplifier from Com-Power. Features: 700 MHz to 6 GHz 100 Watts 3 year warranty Specifications: Frequency Range: 0.7 – 6.0 GHz Saturated Output Power: 100 Watts Typical P1dB Output Power:60 Watts Minimum Small Signal Gain: +53 dB Minimum Power Flatness (Pin 0 dBm): ±4.0 dB Maximum IP3: +54 dBm Typical Input VSWR: 2:1 max Harmonics: -20 dBc typical @ P1dB Spurious Signals < -60 dBc typical @ P1dB Input/Output Impedance: 50 Ohms Nominal AC Input Power: 3,000 Watts Maximum AC Input: 100 – 240 VAC, single phase RF Input: 0 dBm nominal +3 dBm max without damage RF Input Signal Format: CW/AM/FM/PM/Pulse Class of Operation: A Dimensions: 19” x 8.75” x 24” Connectors: Type-N Grounding: Chassis Cooling: Internal Forced Air Operating Temperature: 0° C to +50° C Operating Humidity: 95% Non-condensing Operating Altitude: Up to 10,000’ Above Sea Level Shock and Vibration: Normal Truck Transport The ARI-6000-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The ARI-6000-100W model was engineered to provide high gain, with excellent efficiency and reliability, at an unbeatable price. It has 53 dB gain minimum, 100 Watt typical power output.

The ARI-6000-100W is a 700 MHz, 100 W rf amplifier from Com-Power.

Features:

  • 700 MHz to 6 GHz
  • 100 Watts
  • 3 year warranty

Specifications:

  • Frequency Range: 0.7 – 6.0 GHz
  • Saturated Output Power: 100 Watts Typical
  • P1dB Output Power:60 Watts Minimum
  • Small Signal Gain: +53 dB Minimum
  • Power Flatness (Pin 0 dBm): ±4.0 dB Maximum
  • IP3: +54 dBm Typical
  • Input VSWR: 2:1 max
  • Harmonics: -20 dBc typical @ P1dB
  • Spurious Signals < -60 dBc typical @ P1dB
  • Input/Output Impedance: 50 Ohms Nominal
  • AC Input Power: 3,000 Watts Maximum
  • AC Input: 100 – 240 VAC, single phase
  • RF Input: 0 dBm nominal +3 dBm max without damage
  • RF Input Signal Format: CW/AM/FM/PM/Pulse
  • Class of Operation: A
  • Dimensions: 19” x 8.75” x 24”
  • Connectors: Type-N
  • Grounding: Chassis
  • Cooling: Internal Forced Air
  • Operating Temperature: 0° C to +50° C
  • Operating Humidity: 95% Non-condensing
  • Operating Altitude: Up to 10,000’ Above Sea Level
  • Shock and Vibration: Normal Truck Transport

The ARI-6000-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The ARI-6000-100W model was engineered to provide high gain, with excellent efficiency and reliability, at an unbeatable price. It has 53 dB gain minimum, 100 Watt typical power output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number ARI-6000-100W
Product Name RF Amplifier
Frequency Range 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 700 MHz to 2400 MHz, 50Ω, MSiP Style Package - HXG-242+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 700 to 2400 MHz
View Details
3 suppliers
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details