ValueTronics International, Inc. RF Amplifier 8447C

Description
The 8447C is a 300 MHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Combines high reliability and convenience. Performance of this amplifier qualifies it for a number of uses: to improve sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices without distortion or degradation of amplitude accuracy; to increase the maximum power available from a signal generator or sweeper. Covers frequency range from 30 to 300 MHz with typical 3 dB bandwidth from 10 to 400 MHz. Gain (Mean) is 30 dB, ±1 dB with flatness across full frequency range of ±1 dB and VSWR of <2. Impedance of 50-ohms with max. input of ±10 VDC.
Description
The 8447C is a 300 MHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Combines high reliability and convenience. Performance of this amplifier qualifies it for a number of uses: to improve sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices without distortion or degradation of amplitude accuracy; to increase the maximum power available from a signal generator or sweeper. Covers frequency range from 30 to 300 MHz with typical 3 dB bandwidth from 10 to 400 MHz. Gain (Mean) is 30 dB, ±1 dB with flatness across full frequency range of ±1 dB and VSWR of <2. Impedance of 50-ohms with max. input of ±10 VDC.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 8447C
The 8447C is a 300 MHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Combines high reliability and convenience. Performance of this amplifier qualifies it for a number of uses: to improve sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices without distortion or degradation of amplitude accuracy; to increase the maximum power available from a signal generator or sweeper. Covers frequency range from 30 to 300 MHz with typical 3 dB bandwidth from 10 to 400 MHz. Gain (Mean) is 30 dB, ±1 dB with flatness across full frequency range of ±1 dB and VSWR of <2. Impedance of 50-ohms with max. input of ±10 VDC.

The 8447C is a 300 MHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Combines high reliability and convenience.
  • Performance of this amplifier qualifies it for a number of uses: to improve sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices without distortion or degradation of amplitude accuracy; to increase the maximum power available from a signal generator or sweeper.
  • Covers frequency range from 30 to 300 MHz with typical 3 dB bandwidth from 10 to 400 MHz.
  • Gain (Mean) is 30 dB, ±1 dB with flatness across full frequency range of ±1 dB and VSWR of <2.
  • Impedance of 50-ohms with max. input of ±10 VDC.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8447C
Product Name RF Amplifier
Frequency Range 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGAU1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 5150 to 5925 MHz
View Details
3 suppliers