Nf Corporation Amplifier 5325

Description
The 5325 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: High withstanding voltage Low noise Wide frequency range Small size Isolation voltage: AC7000Vpeak, 48 Hz to 62 Hz, 1 min.; AC2800Vpeak, 48 Hz to 62 Hz, continuous; DC± 2000V, continuous IMRR: 180dB or greater (DC and 60 Hz, gain = X 1000) Gain: X 1 to X 1000, 1-2-5 step Gain accuracy: ± 0.2%/FS or less (1 kHz, no load) Frequency range: DC to 1 MHz Noise: 15nV/√Hz typ., 20nV/√Hz or less (1 kHz) Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear) Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA Dimensions: 215(W) X 88(H) X 350(D) mm Weight: Approx. 3.2kg The NF Corporation 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line.
Description
The 5325 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: High withstanding voltage Low noise Wide frequency range Small size Isolation voltage: AC7000Vpeak, 48 Hz to 62 Hz, 1 min.; AC2800Vpeak, 48 Hz to 62 Hz, continuous; DC± 2000V, continuous IMRR: 180dB or greater (DC and 60 Hz, gain = X 1000) Gain: X 1 to X 1000, 1-2-5 step Gain accuracy: ± 0.2%/FS or less (1 kHz, no load) Frequency range: DC to 1 MHz Noise: 15nV/√Hz typ., 20nV/√Hz or less (1 kHz) Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear) Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA Dimensions: 215(W) X 88(H) X 350(D) mm Weight: Approx. 3.2kg The NF Corporation 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 5325
The 5325 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: High withstanding voltage Low noise Wide frequency range Small size Isolation voltage: AC7000Vpeak, 48 Hz to 62 Hz, 1 min.; AC2800Vpeak, 48 Hz to 62 Hz, continuous; DC± 2000V, continuous IMRR: 180dB or greater (DC and 60 Hz, gain = X 1000) Gain: X 1 to X 1000, 1-2-5 step Gain accuracy: ± 0.2%/FS or less (1 kHz, no load) Frequency range: DC to 1 MHz Noise: 15nV/√Hz typ., 20nV/√Hz or less (1 kHz) Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear) Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA Dimensions: 215(W) X 88(H) X 350(D) mm Weight: Approx. 3.2kg The NF Corporation 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line.

The 5325 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • High withstanding voltage
  • Low noise
  • Wide frequency range
  • Small size
  • Isolation voltage: AC7000Vpeak, 48 Hz to 62 Hz, 1 min.; AC2800Vpeak, 48 Hz to 62 Hz, continuous; DC± 2000V, continuous
  • IMRR: 180dB or greater (DC and 60 Hz, gain = X 1000)
  • Gain: X 1 to X 1000, 1-2-5 step
  • Gain accuracy: ± 0.2%/FS or less (1 kHz, no load)
  • Frequency range: DC to 1 MHz
  • Noise: 15nV/√Hz typ., 20nV/√Hz or less (1 kHz)
  • Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear)
  • Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA
  • Dimensions: 215(W) X 88(H) X 350(D) mm
  • Weight: Approx. 3.2kg

The NF Corporation 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5325
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2100 MHz
Minimum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details