Comtech PST Corp. RF Amplifier AR8829-10

Description
The AR8829-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2 GHz Max Maximum Wattage: 10 W Max Minimum Frequency: 800 MHz Min Power Gain: 40 dB Gain The Comtech PST AR8829-10 class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 10 W watts at 1dB compression.
Datasheet
Description
The AR8829-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2 GHz Max Maximum Wattage: 10 W Max Minimum Frequency: 800 MHz Min Power Gain: 40 dB Gain The Comtech PST AR8829-10 class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 10 W watts at 1dB compression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR8829-10
The AR8829-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2 GHz Max Maximum Wattage: 10 W Max Minimum Frequency: 800 MHz Min Power Gain: 40 dB Gain The Comtech PST AR8829-10 class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 10 W watts at 1dB compression.

The AR8829-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Maximum Frequency: 2 GHz Max
  • Maximum Wattage: 10 W Max
  • Minimum Frequency: 800 MHz Min
  • Power Gain: 40 dB Gain

The Comtech PST AR8829-10 class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 10 W watts at 1dB compression.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR8829-10
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details