AR Worldwide RF Amplifier 800A3

Description
The 800A3 is a 3 MHz 800 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 800 Watts CW 10 kHz - 3 MHz The Amplifier Research 800A3 is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Amplifier Research 800A3, when used with an RF sweep generator, will provide a minimum of 800 watts of swept power. A digital control panel provides both local and remote control of the amplifier. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in IEEE-488 and RS-232. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.
Datasheet
Description
The 800A3 is a 3 MHz 800 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 800 Watts CW 10 kHz - 3 MHz The Amplifier Research 800A3 is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Amplifier Research 800A3, when used with an RF sweep generator, will provide a minimum of 800 watts of swept power. A digital control panel provides both local and remote control of the amplifier. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in IEEE-488 and RS-232. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 800A3
The 800A3 is a 3 MHz 800 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 800 Watts CW 10 kHz - 3 MHz The Amplifier Research 800A3 is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Amplifier Research 800A3, when used with an RF sweep generator, will provide a minimum of 800 watts of swept power. A digital control panel provides both local and remote control of the amplifier. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in IEEE-488 and RS-232. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.

The 800A3 is a 3 MHz 800 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 800 Watts CW
  • 10 kHz - 3 MHz

The Amplifier Research 800A3 is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Amplifier Research 800A3, when used with an RF sweep generator, will provide a minimum of 800 watts of swept power. A digital control panel provides both local and remote control of the amplifier. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in IEEE-488 and RS-232. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 800A3
Product Name RF Amplifier
Frequency Range 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
RF Amplifiers - 2312-QPA9424TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details