AR Worldwide RF Amplifier 1000LA

Description
The 1000LA is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Output: Type C Female Primary Power Otions: 208 VAC, 3 phase, 50/60 Hz Input Power for Rated Output: 1.0 milliwatt Flatness: +/- 1.5 dB Power Output: 1000W cd minimum into 50 ohms. 750 at less than 1.0 dB gain compression Frequency Response: 10 kHx - 220 MHz instantaneously Gain (at max. setting): 60 dB minimum Input: Type BNC Female Blanking: Type BNC Female
Description
The 1000LA is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Output: Type C Female Primary Power Otions: 208 VAC, 3 phase, 50/60 Hz Input Power for Rated Output: 1.0 milliwatt Flatness: +/- 1.5 dB Power Output: 1000W cd minimum into 50 ohms. 750 at less than 1.0 dB gain compression Frequency Response: 10 kHx - 220 MHz instantaneously Gain (at max. setting): 60 dB minimum Input: Type BNC Female Blanking: Type BNC Female

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 1000LA
The 1000LA is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Output: Type C Female Primary Power Otions: 208 VAC, 3 phase, 50/60 Hz Input Power for Rated Output: 1.0 milliwatt Flatness: +/- 1.5 dB Power Output: 1000W cd minimum into 50 ohms. 750 at less than 1.0 dB gain compression Frequency Response: 10 kHx - 220 MHz instantaneously Gain (at max. setting): 60 dB minimum Input: Type BNC Female Blanking: Type BNC Female

The 1000LA is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Output: Type C Female
  • Primary Power Otions: 208 VAC, 3 phase, 50/60 Hz
  • Input Power for Rated Output: 1.0 milliwatt
  • Flatness: +/- 1.5 dB
  • Power Output: 1000W cd minimum into 50 ohms. 750 at less than 1.0 dB gain compression
  • Frequency Response: 10 kHx - 220 MHz instantaneously
  • Gain (at max. setting): 60 dB minimum
  • Input: Type BNC Female
  • Blanking: Type BNC Female
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1000LA
Product Name RF Amplifier
Frequency Range 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA416E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, CDMA, TDMA, UMTS
Frequency Range 100 to 3000 MHz
View Details
3 suppliers