AEA Technology Preamplifier 6025-0295

Description
The 6025-0295 is a 2.5 GHz preamplifier kit from AEA Technology. Features: Attenuated readings are dB adjusted Increases the VIA Echo Analyzer's range Allows user to read transmit or receiver power up to 50 dBm or 1 Watt Rated to 50 Watts and 2.5 GHz one-year manufacturer warranty The AEA Technology's Echo 6025-0295 Pre-Amplifier Kit with AC adapter is for instruments other than the VIA Echo including some Aeroflex instruments. It will improve the spectrum analyzer's noise floor to a nominal -125dBm and adds the capability to red transmit or receiver power up to 50 dBm or 1 watt. The kit can expand the Echo's ranges significantly.
Datasheet
Description
The 6025-0295 is a 2.5 GHz preamplifier kit from AEA Technology. Features: Attenuated readings are dB adjusted Increases the VIA Echo Analyzer's range Allows user to read transmit or receiver power up to 50 dBm or 1 Watt Rated to 50 Watts and 2.5 GHz one-year manufacturer warranty The AEA Technology's Echo 6025-0295 Pre-Amplifier Kit with AC adapter is for instruments other than the VIA Echo including some Aeroflex instruments. It will improve the spectrum analyzer's noise floor to a nominal -125dBm and adds the capability to red transmit or receiver power up to 50 dBm or 1 watt. The kit can expand the Echo's ranges significantly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 6025-0295
The 6025-0295 is a 2.5 GHz preamplifier kit from AEA Technology. Features: Attenuated readings are dB adjusted Increases the VIA Echo Analyzer's range Allows user to read transmit or receiver power up to 50 dBm or 1 Watt Rated to 50 Watts and 2.5 GHz one-year manufacturer warranty The AEA Technology's Echo 6025-0295 Pre-Amplifier Kit with AC adapter is for instruments other than the VIA Echo including some Aeroflex instruments. It will improve the spectrum analyzer's noise floor to a nominal -125dBm and adds the capability to red transmit or receiver power up to 50 dBm or 1 watt. The kit can expand the Echo's ranges significantly.

The 6025-0295 is a 2.5 GHz preamplifier kit from AEA Technology.

Features:

  • Attenuated readings are dB adjusted
  • Increases the VIA Echo Analyzer's range
  • Allows user to read transmit or receiver power up to 50 dBm or 1 Watt
  • Rated to 50 Watts and 2.5 GHz
  • one-year manufacturer warranty

The AEA Technology's Echo 6025-0295 Pre-Amplifier Kit with AC adapter is for instruments other than the VIA Echo including some Aeroflex instruments. It will improve the spectrum analyzer's noise floor to a nominal -125dBm and adds the capability to red transmit or receiver power up to 50 dBm or 1 watt. The kit can expand the Echo's ranges significantly.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 6025-0295
Product Name Preamplifier
Frequency Range 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details