ValueTronics International, Inc. RF Amplifier 8447E

Description
The 8447E is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The unit operates at a frequency range of 100 kHz to 1.3 GHz Response of 75 kHz to 1.4 GHz with 3 dB bandwidth and 22 dB ±1.5 dB gain. Standard unit connectors are BNC(F). The HP Agilent HP 8447E Broadband Power Amplifier is solid-state offering improved reliability. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.
Description
The 8447E is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The unit operates at a frequency range of 100 kHz to 1.3 GHz Response of 75 kHz to 1.4 GHz with 3 dB bandwidth and 22 dB ±1.5 dB gain. Standard unit connectors are BNC(F). The HP Agilent HP 8447E Broadband Power Amplifier is solid-state offering improved reliability. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 8447E
The 8447E is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The unit operates at a frequency range of 100 kHz to 1.3 GHz Response of 75 kHz to 1.4 GHz with 3 dB bandwidth and 22 dB ±1.5 dB gain. Standard unit connectors are BNC(F). The HP Agilent HP 8447E Broadband Power Amplifier is solid-state offering improved reliability. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.

The 8447E is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • The unit operates at a frequency range of 100 kHz to 1.3 GHz
  • Response of 75 kHz to 1.4 GHz with 3 dB bandwidth and 22 dB ±1.5 dB gain.
  • Standard unit connectors are BNC(F).

The HP Agilent HP 8447E Broadband Power Amplifier is solid-state offering improved reliability. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8447E
Product Name RF Amplifier
Frequency Range 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2000-2230 MHz Variable Gain Amplifier - SKY65187-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2000 to 2230 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
RF Amplifiers - 2312-QPA9126TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 6000 MHz
View Details
Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details