ValueTronics International, Inc. RF Amplifier 1040L

Description
The 1040L is a 500 kHz 400 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 1040L Power Amplifier is an all solid-state power amplifier that operates over the frequency range of 10 kHz to 500 kHz with a gain of 55dB. Its 50 ohms input is compatible with any laboratory signal generator, function generator or integrated circuit oscillator. Will operate with any load impedance (from open to short) without damage or oscillation! Output power from zero to more than 400 W is continuously adjustable by varying the amplitude of the low level input. A built-in true average power meter measures both the power leaving (forward power) and the power absorbed by the load (load power).
Description
The 1040L is a 500 kHz 400 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 1040L Power Amplifier is an all solid-state power amplifier that operates over the frequency range of 10 kHz to 500 kHz with a gain of 55dB. Its 50 ohms input is compatible with any laboratory signal generator, function generator or integrated circuit oscillator. Will operate with any load impedance (from open to short) without damage or oscillation! Output power from zero to more than 400 W is continuously adjustable by varying the amplitude of the low level input. A built-in true average power meter measures both the power leaving (forward power) and the power absorbed by the load (load power).

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 1040L
The 1040L is a 500 kHz 400 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 1040L Power Amplifier is an all solid-state power amplifier that operates over the frequency range of 10 kHz to 500 kHz with a gain of 55dB. Its 50 ohms input is compatible with any laboratory signal generator, function generator or integrated circuit oscillator. Will operate with any load impedance (from open to short) without damage or oscillation! Output power from zero to more than 400 W is continuously adjustable by varying the amplitude of the low level input. A built-in true average power meter measures both the power leaving (forward power) and the power absorbed by the load (load power).

The 1040L is a 500 kHz 400 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

The ENI 1040L Power Amplifier is an all solid-state power amplifier that operates over the frequency range of 10 kHz to 500 kHz with a gain of 55dB.
Its 50 ohms input is compatible with any laboratory signal generator, function generator or integrated circuit oscillator. Will operate with any load impedance (from open to short) without damage or oscillation! Output power from zero to more than 400 W is continuously adjustable by varying the amplitude of the low level input.
A built-in true average power meter measures both the power leaving (forward power) and the power absorbed by the load (load power).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1040L
Product Name RF Amplifier
Frequency Range 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-21+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details