ValueTronics International, Inc. RF Amplifier 2100L

Description
The 2100L is a 12 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: With broad frequency coverage from 10 kHz to 12 MHz, the ENI2100LA amplifier is designed for ultra-sonic, laser modulation, RFI/EMI, plasma and general laboratory requirements. The amplifier can be connected to any load impedance at any phase and still provide linear output voltage and current through 50 Ohm equivalent output impedances.
Datasheet
Description
The 2100L is a 12 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: With broad frequency coverage from 10 kHz to 12 MHz, the ENI2100LA amplifier is designed for ultra-sonic, laser modulation, RFI/EMI, plasma and general laboratory requirements. The amplifier can be connected to any load impedance at any phase and still provide linear output voltage and current through 50 Ohm equivalent output impedances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 2100L
The 2100L is a 12 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: With broad frequency coverage from 10 kHz to 12 MHz, the ENI2100LA amplifier is designed for ultra-sonic, laser modulation, RFI/EMI, plasma and general laboratory requirements. The amplifier can be connected to any load impedance at any phase and still provide linear output voltage and current through 50 Ohm equivalent output impedances.

The 2100L is a 12 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

With broad frequency coverage from 10 kHz to 12 MHz, the ENI2100LA amplifier is designed for ultra-sonic, laser modulation, RFI/EMI, plasma and general laboratory requirements. The amplifier can be connected to any load impedance at any phase and still provide linear output voltage and current through 50 Ohm equivalent output impedances.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 2100L
Product Name RF Amplifier
Frequency Range 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
View Details
6 - 18 GHz Low Noise Amplifier - CMD328 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers