ValueTronics International, Inc. RF Amplifier 607L

Description
The 607L is a 1 GHz 7 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Minimum Frequency: 0.5 MHz Maximum Frequency: 1000 MHz Harmonic Distortion: -20 dBc Noise Figure: 13 dB Maximum Input Wattage: 20 mW Gain: 45 dB Input Impedance: 50 ω Form Factor: Module (proprietary interface/bus) Type: Solid State Nominal Power: 7 Watts Flatness: 2 dB Input Connector Type: Type-N(f) Output connector type: Type-N(f) Forced air cooling Class A linearity Rugged, compact design Switching Power supply Thermal protection The ENI 607L is a 1 GHz 7-Watt RF Amplifier with a dB gain of 45 and a flatness of 2 dB.
Description
The 607L is a 1 GHz 7 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Minimum Frequency: 0.5 MHz Maximum Frequency: 1000 MHz Harmonic Distortion: -20 dBc Noise Figure: 13 dB Maximum Input Wattage: 20 mW Gain: 45 dB Input Impedance: 50 ω Form Factor: Module (proprietary interface/bus) Type: Solid State Nominal Power: 7 Watts Flatness: 2 dB Input Connector Type: Type-N(f) Output connector type: Type-N(f) Forced air cooling Class A linearity Rugged, compact design Switching Power supply Thermal protection The ENI 607L is a 1 GHz 7-Watt RF Amplifier with a dB gain of 45 and a flatness of 2 dB.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 607L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
607L
RF Amplifier 607L
The 607L is a 1 GHz 7 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Minimum Frequency: 0.5 MHz Maximum Frequency: 1000 MHz Harmonic Distortion: -20 dBc Noise Figure: 13 dB Maximum Input Wattage: 20 mW Gain: 45 dB Input Impedance: 50 ω Form Factor: Module (proprietary interface/bus) Type: Solid State Nominal Power: 7 Watts Flatness: 2 dB Input Connector Type: Type-N(f) Output connector type: Type-N(f) Forced air cooling Class A linearity Rugged, compact design Switching Power supply Thermal protection The ENI 607L is a 1 GHz 7-Watt RF Amplifier with a dB gain of 45 and a flatness of 2 dB.

The 607L is a 1 GHz 7 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Minimum Frequency: 0.5 MHz
  • Maximum Frequency: 1000 MHz
  • Harmonic Distortion: -20 dBc
  • Noise Figure: 13 dB
  • Maximum Input Wattage: 20 mW
  • Gain: 45 dB
  • Input Impedance: 50 Ω
  • Form Factor: Module (proprietary interface/bus)
  • Type: Solid State
  • Nominal Power: 7 Watts
  • Flatness: 2 dB
  • Input Connector Type: Type-N(f)
  • Output connector type: Type-N(f)
  • Forced air cooling
  • Class A linearity
  • Rugged, compact design
  • Switching Power supply
  • Thermal protection

The ENI 607L is a 1 GHz 7-Watt RF Amplifier with a dB gain of 45 and a flatness of 2 dB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 607L
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers
12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details