ValueTronics International, Inc. RF Amplifier 8348A

Description
The 8348A is a 26.5 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Up to 25 dBm output power Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range The HP Agilent HP 8348A Microwave Preamplifier is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.
Datasheet
Description
The 8348A is a 26.5 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Up to 25 dBm output power Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range The HP Agilent HP 8348A Microwave Preamplifier is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 8348A
The 8348A is a 26.5 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Up to 25 dBm output power Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range The HP Agilent HP 8348A Microwave Preamplifier is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.

The 8348A is a 26.5 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Up to 25 dBm output power
  • Reduced systematic power losses for increased dynamic range
  • High power drive signals for increased dynamic range

The HP Agilent HP 8348A Microwave Preamplifier is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8348A
Product Name RF Amplifier
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details