Nf Corporation RF Amplifier 4505

Description
The 4505 is a 20 kHz 500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz Rated output power: 500VA Maximum output power with respect to products: 625VA Rated output: DC mode ± 3.8A Current: AC mode(RMS): 4.2Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4505 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.
Description
The 4505 is a 20 kHz 500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz Rated output power: 500VA Maximum output power with respect to products: 625VA Rated output: DC mode ± 3.8A Current: AC mode(RMS): 4.2Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4505 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 4505 - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
4505
RF Amplifier 4505
The 4505 is a 20 kHz 500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz Rated output power: 500VA Maximum output power with respect to products: 625VA Rated output: DC mode ± 3.8A Current: AC mode(RMS): 4.2Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4505 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

The 4505 is a 20 kHz 500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Wide rage : DC to 20 kHz
  • Rated output power: 500VA
  • Maximum output power with respect to products: 625VA
  • Rated output: DC mode ± 3.8A
  • Current: AC mode(RMS): 4.2Arms
  • Peak current: 2.5 X rated value (RMS)
  • Rated output voltage: 120Vrms (± 170V) sinewave
  • Maximum output voltage: 141Vrms (± 200V) sinewave
  • Four modes of DC (CC/CV) and AC (CV/CC)
  • Output voltage can be boosted up by serial connection

The NF Corporation 4505 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 4505
Product Name RF Amplifier
Frequency Range 0.0200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD240P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details