AR Worldwide RF Amplifier 120S1G3

Description
The 120S1G3 is a 3 GHz, 120 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 120 watts minimum Input for Rated Output: 1.0 milliwatt maximum Power Output @ 3dB Compression: Nominal: 140 watts; Minimum: 120 watts Power Output @ 1dB Compression: Nominal: 122 watts; Minimum: 100 watts Flatness: ±1.5 dB typical; ±2.0 dB maximum; ±1.0 dB Internal Leveling Frequency Response: 0.8–3.0 GHz, instantaneously Gain (at maximum setting): 51 dB minimum Gain Adjustment: (Continuous Range) 15 dB minimum (4096 steps remote) Input Impedance: 50 ohms, VSWR 2.0:1 maximum RF Power Display: 0–150 Watts Output Impedance: 50 ohms, nominal Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance Modulation Capability: Will faithfully reproduce AM, FM, or pulse Modulation appearing on the input signal Third Order Intercept: Closer tone spacing such as 60 kHz generally provides about a 1db to 3db improvement in the IP Harmonic Distortion: Minus 20 dbc, max at 100 watts Spurious: Minus 73 dbc Typ. Phase Linearity: ± 1.0 deg/100 MHz, Typical Primary Power: 90-132, 180-264 VAC 50/60 Hz, single phase 1200 watts maximum Safety Interlock: 15 pin Subminiature D Cooling: Forced air (self-contained fans) Connectors for Remote Interfaces IEEE-488 24 pin female RS-232 9 pin Subminiature D (female) ALC & Pulse Type BNC on front panel The Amplifier Research Model 120S1G3 is a portable, self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 120S1G3, when used with a sweep generator, will provide a minimum of 120 watts of RF power. The Model 120S1G3 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a digital display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes. All amplifier control functions and status indications are available remotely in GPIB / IEEE-488 and RS232 format. The buss interface connector is located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The low level of spurious signals and linearity of the Model 120S1G3 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired.
Datasheet
Description
The 120S1G3 is a 3 GHz, 120 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 120 watts minimum Input for Rated Output: 1.0 milliwatt maximum Power Output @ 3dB Compression: Nominal: 140 watts; Minimum: 120 watts Power Output @ 1dB Compression: Nominal: 122 watts; Minimum: 100 watts Flatness: ±1.5 dB typical; ±2.0 dB maximum; ±1.0 dB Internal Leveling Frequency Response: 0.8–3.0 GHz, instantaneously Gain (at maximum setting): 51 dB minimum Gain Adjustment: (Continuous Range) 15 dB minimum (4096 steps remote) Input Impedance: 50 ohms, VSWR 2.0:1 maximum RF Power Display: 0–150 Watts Output Impedance: 50 ohms, nominal Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance Modulation Capability: Will faithfully reproduce AM, FM, or pulse Modulation appearing on the input signal Third Order Intercept: Closer tone spacing such as 60 kHz generally provides about a 1db to 3db improvement in the IP Harmonic Distortion: Minus 20 dbc, max at 100 watts Spurious: Minus 73 dbc Typ. Phase Linearity: ± 1.0 deg/100 MHz, Typical Primary Power: 90-132, 180-264 VAC 50/60 Hz, single phase 1200 watts maximum Safety Interlock: 15 pin Subminiature D Cooling: Forced air (self-contained fans) Connectors for Remote Interfaces IEEE-488 24 pin female RS-232 9 pin Subminiature D (female) ALC & Pulse Type BNC on front panel The Amplifier Research Model 120S1G3 is a portable, self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 120S1G3, when used with a sweep generator, will provide a minimum of 120 watts of RF power. The Model 120S1G3 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a digital display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes. All amplifier control functions and status indications are available remotely in GPIB / IEEE-488 and RS232 format. The buss interface connector is located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The low level of spurious signals and linearity of the Model 120S1G3 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 120S1G3
The 120S1G3 is a 3 GHz, 120 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 120 watts minimum Input for Rated Output: 1.0 milliwatt maximum Power Output @ 3dB Compression: Nominal: 140 watts; Minimum: 120 watts Power Output @ 1dB Compression: Nominal: 122 watts; Minimum: 100 watts Flatness: ±1.5 dB typical; ±2.0 dB maximum; ±1.0 dB Internal Leveling Frequency Response: 0.8–3.0 GHz, instantaneously Gain (at maximum setting): 51 dB minimum Gain Adjustment: (Continuous Range) 15 dB minimum (4096 steps remote) Input Impedance: 50 ohms, VSWR 2.0:1 maximum RF Power Display: 0–150 Watts Output Impedance: 50 ohms, nominal Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance Modulation Capability: Will faithfully reproduce AM, FM, or pulse Modulation appearing on the input signal Third Order Intercept: Closer tone spacing such as 60 kHz generally provides about a 1db to 3db improvement in the IP Harmonic Distortion: Minus 20 dbc, max at 100 watts Spurious: Minus 73 dbc Typ. Phase Linearity: ± 1.0 deg/100 MHz, Typical Primary Power: 90-132, 180-264 VAC 50/60 Hz, single phase 1200 watts maximum Safety Interlock: 15 pin Subminiature D Cooling: Forced air (self-contained fans) Connectors for Remote Interfaces IEEE-488 24 pin female RS-232 9 pin Subminiature D (female) ALC & Pulse Type BNC on front panel The Amplifier Research Model 120S1G3 is a portable, self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 120S1G3, when used with a sweep generator, will provide a minimum of 120 watts of RF power. The Model 120S1G3 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a digital display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes. All amplifier control functions and status indications are available remotely in GPIB / IEEE-488 and RS232 format. The buss interface connector is located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The low level of spurious signals and linearity of the Model 120S1G3 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired.

The 120S1G3 is a 3 GHz, 120 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Rated Power Output: 120 watts minimum
  • Input for Rated Output: 1.0 milliwatt maximum
  • Power Output @ 3dB Compression: Nominal: 140 watts; Minimum: 120 watts
  • Power Output @ 1dB Compression: Nominal: 122 watts; Minimum: 100 watts
  • Flatness: ±1.5 dB typical; ±2.0 dB maximum; ±1.0 dB Internal Leveling
  • Frequency Response: 0.8–3.0 GHz, instantaneously
  • Gain (at maximum setting): 51 dB minimum
  • Gain Adjustment: (Continuous Range) 15 dB minimum (4096 steps remote)
  • Input Impedance: 50 ohms, VSWR 2.0:1 maximum
  • RF Power Display: 0–150 Watts
  • Output Impedance: 50 ohms, nominal
  • Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance
  • Modulation Capability: Will faithfully reproduce AM, FM, or pulse Modulation appearing on the input signal
  • Third Order Intercept: Closer tone spacing such as 60 kHz generally provides about a 1db to 3db improvement in the IP
  • Harmonic Distortion: Minus 20 dbc, max at 100 watts
  • Spurious: Minus 73 dbc Typ.
  • Phase Linearity: ± 1.0 deg/100 MHz, Typical
  • Primary Power: 90-132, 180-264 VAC 50/60 Hz, single phase 1200 watts maximum
  • Safety Interlock: 15 pin Subminiature D
  • Cooling: Forced air (self-contained fans)

Connectors for Remote Interfaces

  • IEEE-488 24 pin female
  • RS-232 9 pin Subminiature D (female)
  • ALC & Pulse Type BNC on front panel

The Amplifier Research Model 120S1G3 is a portable, self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 120S1G3, when used with a sweep generator, will provide a minimum of 120 watts of RF power.

The Model 120S1G3 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a digital display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes.

All amplifier control functions and status indications are available remotely in GPIB / IEEE-488 and RS232 format. The buss interface connector is located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.

The low level of spurious signals and linearity of the Model 120S1G3 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 120S1G3
Product Name RF Amplifier
Frequency Range 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
2.01 - 2.025 GHz Small-Cell Power Amplifier Module - AWB7231 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2010 to 2025 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details