ValueTronics International, Inc. RF Amplifier 310L

Description
The 310L is a 110 MHz 10 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: All solid state Flat 250 kHz to 110 MHz 150 kHz to 150 MHz Usable Coverage 10 watts Linear Output No bandswitching Works into any Load Failsafe Metered Output The ENI Model 310L RF power amplifier is capable of providing more than 10 watts of linear output power over the frequency range of 250 kHz to 110 MHz. The Model 310L is an extremely versatile source of RF power. Its output is electrically equivalent to an open circuit voltage source in series with a 50 ohm output resistance and may be connected to any load impedance, without regard to match. Unconditional stability and inspontaneous failsafe provisions in the unit provide absolute protection from damage due to overload conditions.
Datasheet
Description
The 310L is a 110 MHz 10 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: All solid state Flat 250 kHz to 110 MHz 150 kHz to 150 MHz Usable Coverage 10 watts Linear Output No bandswitching Works into any Load Failsafe Metered Output The ENI Model 310L RF power amplifier is capable of providing more than 10 watts of linear output power over the frequency range of 250 kHz to 110 MHz. The Model 310L is an extremely versatile source of RF power. Its output is electrically equivalent to an open circuit voltage source in series with a 50 ohm output resistance and may be connected to any load impedance, without regard to match. Unconditional stability and inspontaneous failsafe provisions in the unit provide absolute protection from damage due to overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 310L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
310L
RF Amplifier 310L
The 310L is a 110 MHz 10 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: All solid state Flat 250 kHz to 110 MHz 150 kHz to 150 MHz Usable Coverage 10 watts Linear Output No bandswitching Works into any Load Failsafe Metered Output The ENI Model 310L RF power amplifier is capable of providing more than 10 watts of linear output power over the frequency range of 250 kHz to 110 MHz. The Model 310L is an extremely versatile source of RF power. Its output is electrically equivalent to an open circuit voltage source in series with a 50 ohm output resistance and may be connected to any load impedance, without regard to match. Unconditional stability and inspontaneous failsafe provisions in the unit provide absolute protection from damage due to overload conditions.

The 310L is a 110 MHz 10 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • All solid state
  • Flat 250 kHz to 110 MHz
  • 150 kHz to 150 MHz Usable Coverage
  • 10 watts Linear Output
  • No bandswitching
  • Works into any Load
  • Failsafe
  • Metered Output

The ENI Model 310L RF power amplifier is capable of providing more than 10 watts of linear output power over the frequency range of 250 kHz to 110 MHz.

The Model 310L is an extremely versatile source of RF power. Its output is electrically equivalent to an open circuit voltage source in series with a 50 ohm output resistance and may be connected to any load impedance, without regard to match. Unconditional stability and inspontaneous failsafe provisions in the unit provide absolute protection from damage due to overload conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 310L
Product Name RF Amplifier
Frequency Range 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 10 GHz, 50Ω, SOT-343 Style Package - PSA-14+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 10000 MHz
Minimum Gain 12.8 dB
View Details
3 suppliers
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details