ValueTronics International, Inc. RF Amplifier 8447D

Description
The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Gain: > 25 dB Noise figure: < 8.5 dB Output power for 1 dB Gain compression: > + 7 dBm The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal generator or sweeper.
Datasheet
Description
The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Gain: > 25 dB Noise figure: < 8.5 dB Output power for 1 dB Gain compression: > + 7 dBm The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal generator or sweeper.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 8447D
The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Gain: > 25 dB Noise figure: < 8.5 dB Output power for 1 dB Gain compression: > + 7 dBm The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal generator or sweeper.

The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Gain: > 25 dB
  • Noise figure: < 8.5 dB
  • Output power for 1 dB
  • Gain compression: > + 7 dBm

The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal generator or sweeper.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8447D
Product Name RF Amplifier
Frequency Range 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
DC - 26.5 GHz (L, S, X, Ku, K Band) Low Phase Noise Amplifier - CMD275P4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers