Krohn-Hite Corporation RF Amplifier 7500

Description
The 7500 is a 1 MHz 75 Watt RF Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: DC to 1 MHz Frequence Response: Less than ±0.1 dB Distortion: Less than 0.1% Maximum Voltage: 140 Volts RMS, Open Circuit Voltage Gain: 0 to 40 dB The 7500 Wideband Power Amplifier is a direct-coupled wideband amplifier that offers extended output power and voltage capabilities, low distortion, an advanced, and all solid state design. It provides more than 75 watts of continuous power (150 watts at DC), and 125 volts RMS from DC to 100 kHz. Frequency response is typically flat to within 0.05dB over most of its range. In addition, the unit typically contributes only 0.05% of total harmonic distortion, at full power output, up to 10 kHz. The voltage gain of the unit is non-inverting, and can be selected for either 20dB(10) or 40dB(100) of fixed gain, or continuously adjustable from zero to 40dB. The unit also provides either direct (DC) or capacitive (AC) input coupling.
Description
The 7500 is a 1 MHz 75 Watt RF Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: DC to 1 MHz Frequence Response: Less than ±0.1 dB Distortion: Less than 0.1% Maximum Voltage: 140 Volts RMS, Open Circuit Voltage Gain: 0 to 40 dB The 7500 Wideband Power Amplifier is a direct-coupled wideband amplifier that offers extended output power and voltage capabilities, low distortion, an advanced, and all solid state design. It provides more than 75 watts of continuous power (150 watts at DC), and 125 volts RMS from DC to 100 kHz. Frequency response is typically flat to within 0.05dB over most of its range. In addition, the unit typically contributes only 0.05% of total harmonic distortion, at full power output, up to 10 kHz. The voltage gain of the unit is non-inverting, and can be selected for either 20dB(10) or 40dB(100) of fixed gain, or continuously adjustable from zero to 40dB. The unit also provides either direct (DC) or capacitive (AC) input coupling.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 7500 - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
7500
RF Amplifier 7500
The 7500 is a 1 MHz 75 Watt RF Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: DC to 1 MHz Frequence Response: Less than ±0.1 dB Distortion: Less than 0.1% Maximum Voltage: 140 Volts RMS, Open Circuit Voltage Gain: 0 to 40 dB The 7500 Wideband Power Amplifier is a direct-coupled wideband amplifier that offers extended output power and voltage capabilities, low distortion, an advanced, and all solid state design. It provides more than 75 watts of continuous power (150 watts at DC), and 125 volts RMS from DC to 100 kHz. Frequency response is typically flat to within 0.05dB over most of its range. In addition, the unit typically contributes only 0.05% of total harmonic distortion, at full power output, up to 10 kHz. The voltage gain of the unit is non-inverting, and can be selected for either 20dB(10) or 40dB(100) of fixed gain, or continuously adjustable from zero to 40dB. The unit also provides either direct (DC) or capacitive (AC) input coupling.

The 7500 is a 1 MHz 75 Watt RF Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: DC to 1 MHz
  • Frequence Response: Less than ±0.1 dB
  • Distortion: Less than 0.1%
  • Maximum Voltage: 140 Volts RMS, Open Circuit
  • Voltage Gain: 0 to 40 dB

The 7500 Wideband Power Amplifier is a direct-coupled wideband amplifier that offers extended output power and voltage capabilities, low distortion, an advanced, and all solid state design.
It provides more than 75 watts of continuous power (150 watts at DC), and 125 volts RMS from DC to 100 kHz. Frequency response is typically flat to within 0.05dB over most of its range. In addition, the unit typically contributes only 0.05% of total harmonic distortion, at full power output, up to 10 kHz.
The voltage gain of the unit is non-inverting, and can be selected for either 20dB(10) or 40dB(100) of fixed gain, or continuously adjustable from zero to 40dB. The unit also provides either direct (DC) or capacitive (AC) input coupling.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 7500
Product Name RF Amplifier
Frequency Range 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA713L7E6327 - 1049196-BGA713L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 768 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers