ValueTronics International, Inc. Preamplifier 70620B

Description
The 70620B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 1 GHz to 26.5 GHz The Agilent 70620B is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.
Description
The 70620B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 1 GHz to 26.5 GHz The Agilent 70620B is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 70620B
The 70620B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 1 GHz to 26.5 GHz The Agilent 70620B is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

The 70620B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency Range: 1 GHz to 26.5 GHz

The Agilent 70620B is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 70620B
Product Name Preamplifier
Frequency Range 2.65E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
SMT MMIC, Power Amplifier, 300 MHz to 7500 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-73-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 300 to 7500 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details