Com-Power Corporation Preamplifier PAM-6000

Description
The PAM-6000 is a 6 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 GHz - 6 GHz Application: EMI / EMC Measurements Gain: 30 dB Gain Flatness: ± 1.5 dB Max RF Input: +2 dBm DC Input: 10 VDC, max. Impedance I/O: 50 Ohms Connector Type: N (f) Battery Type: 6V.NimH Power: 6 VDC, 500 mA The Com-Power PAM-6000 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing. It has a frequency range of 1 GHz to 6 GHz. It has gain of 30 dB. Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-6000 has a small gain variation of ±1.5 dB. It can be powered by the rechargeable NimH batteries (included) when an external power source is not available.
Datasheet
Description
The PAM-6000 is a 6 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 GHz - 6 GHz Application: EMI / EMC Measurements Gain: 30 dB Gain Flatness: ± 1.5 dB Max RF Input: +2 dBm DC Input: 10 VDC, max. Impedance I/O: 50 Ohms Connector Type: N (f) Battery Type: 6V.NimH Power: 6 VDC, 500 mA The Com-Power PAM-6000 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing. It has a frequency range of 1 GHz to 6 GHz. It has gain of 30 dB. Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-6000 has a small gain variation of ±1.5 dB. It can be powered by the rechargeable NimH batteries (included) when an external power source is not available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAM-6000
The PAM-6000 is a 6 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 GHz - 6 GHz Application: EMI / EMC Measurements Gain: 30 dB Gain Flatness: ± 1.5 dB Max RF Input: +2 dBm DC Input: 10 VDC, max. Impedance I/O: 50 Ohms Connector Type: N (f) Battery Type: 6V.NimH Power: 6 VDC, 500 mA The Com-Power PAM-6000 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing. It has a frequency range of 1 GHz to 6 GHz. It has gain of 30 dB. Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-6000 has a small gain variation of ±1.5 dB. It can be powered by the rechargeable NimH batteries (included) when an external power source is not available.

The PAM-6000 is a 6 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency: 1 GHz - 6 GHz
  • Application: EMI / EMC Measurements
  • Gain: 30 dB
  • Gain Flatness: ± 1.5 dB
  • Max RF Input: +2 dBm
  • DC Input: 10 VDC, max.
  • Impedance I/O: 50 Ohms
  • Connector Type: N (f)
  • Battery Type: 6V.NimH
  • Power: 6 VDC, 500 mA

The Com-Power PAM-6000 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing. It has a frequency range of 1 GHz to 6 GHz. It has gain of 30 dB. Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-6000 has a small gain variation of ±1.5 dB. It can be powered by the rechargeable NimH batteries (included) when an external power source is not available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAM-6000
Product Name Preamplifier
Frequency Range 6.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details