Ballantine Laboratories, Inc. Amplifier 3056A

Description
The 3056A is an Amplifier from Ballantine. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Frequency: 10 Hz - 4 MHz Nicad powered 0.1 mV - 1000 V FS L.P. filter AC & DC outputs The Ballantine 3056A is a 4 MHz Nicad powered AC Voltmeter Amplifier.
Description
The 3056A is an Amplifier from Ballantine. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Frequency: 10 Hz - 4 MHz Nicad powered 0.1 mV - 1000 V FS L.P. filter AC & DC outputs The Ballantine 3056A is a 4 MHz Nicad powered AC Voltmeter Amplifier.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 3056A
The 3056A is an Amplifier from Ballantine. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Frequency: 10 Hz - 4 MHz Nicad powered 0.1 mV - 1000 V FS L.P. filter AC & DC outputs The Ballantine 3056A is a 4 MHz Nicad powered AC Voltmeter Amplifier.

The 3056A is an Amplifier from Ballantine. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Features:

  • Frequency: 10 Hz - 4 MHz
  • Nicad powered
  • 0.1 mV - 1000 V FS
  • L.P. filter
  • AC & DC outputs

The Ballantine 3056A is a 4 MHz Nicad powered AC Voltmeter Amplifier.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 3056A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA711L7E6327XTSA1 - 101888-BGA711L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2100 MHz
Minimum Gain 17 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers