Stanford Research Systems, Inc. (SRS) Preamplifier SR550

Description
The SR550 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 3.6 nV/√Hz input noise FET input, 100 Mω input impedance Gain of 1, 2, 5 or 10 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers High common mode rejection The SR550 Voltage Preamplifier is designed to work with any SRS lock-in amplifier. Preamplifiers provide gain close to the experimental detector before the signal-to-noise ratio is permanently degraded by cable capacitance and pickup. The preamplifier minimizes noise and pickup in the connecting lines and reduces measurement time in noise-limited experiments. When used with the SR510 or SR530 the preamplifier gain is automatically chosen to optimize noise performance without compromising dynamic reserve. When used with the SR810 SR830 or SR850 the preamplifier gain is automatically set to its maximum value. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR550 may also be operated independently from the lock-ins by applying appropriate biasing (±20 VDC +5 VDC).
Datasheet
Description
The SR550 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 3.6 nV/√Hz input noise FET input, 100 Mω input impedance Gain of 1, 2, 5 or 10 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers High common mode rejection The SR550 Voltage Preamplifier is designed to work with any SRS lock-in amplifier. Preamplifiers provide gain close to the experimental detector before the signal-to-noise ratio is permanently degraded by cable capacitance and pickup. The preamplifier minimizes noise and pickup in the connecting lines and reduces measurement time in noise-limited experiments. When used with the SR510 or SR530 the preamplifier gain is automatically chosen to optimize noise performance without compromising dynamic reserve. When used with the SR810 SR830 or SR850 the preamplifier gain is automatically set to its maximum value. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR550 may also be operated independently from the lock-ins by applying appropriate biasing (±20 VDC +5 VDC).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier SR550
The SR550 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 3.6 nV/√Hz input noise FET input, 100 Mω input impedance Gain of 1, 2, 5 or 10 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers High common mode rejection The SR550 Voltage Preamplifier is designed to work with any SRS lock-in amplifier. Preamplifiers provide gain close to the experimental detector before the signal-to-noise ratio is permanently degraded by cable capacitance and pickup. The preamplifier minimizes noise and pickup in the connecting lines and reduces measurement time in noise-limited experiments. When used with the SR510 or SR530 the preamplifier gain is automatically chosen to optimize noise performance without compromising dynamic reserve. When used with the SR810 SR830 or SR850 the preamplifier gain is automatically set to its maximum value. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR550 may also be operated independently from the lock-ins by applying appropriate biasing (±20 VDC +5 VDC).

The SR550 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • 3.6 nV/√Hz input noise
  • FET input, 100 MΩ input impedance
  • Gain of 1, 2, 5 or 10
  • Single-ended and differential inputs
  • AC coupled input
  • Powered by SRS lock-in amplifiers
  • High common mode rejection

The SR550 Voltage Preamplifier is designed to work with any SRS lock-in amplifier. Preamplifiers provide gain close to the experimental detector before the signal-to-noise ratio is permanently degraded by cable capacitance and pickup. The preamplifier minimizes noise and pickup in the connecting lines and reduces measurement time in noise-limited experiments. When used with the SR510 or SR530 the preamplifier gain is automatically chosen to optimize noise performance without compromising dynamic reserve.

When used with the SR810 SR830 or SR850 the preamplifier gain is automatically set to its maximum value. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR550 may also be operated independently from the lock-ins by applying appropriate biasing (±20 VDC +5 VDC).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SR550
Product Name Preamplifier
Frequency Range 1.00E-4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF & MW Power Amplifier - AWL9555RS35P8 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details