ValueTronics International, Inc. RF Amplifier 325LA

Description
The 325LA is a class A power amplifier. The 325LA is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range. Additional Features: Gain: 50dB Power Output meter measures 0 - 50V and 0 - 50 Watts 3rd Order Intercept: +53 dBm Noise Figure: 10dB Max BMC connectors The ENI 325LA delivers a full 25 watts of linear output power.
Datasheet
Description
The 325LA is a class A power amplifier. The 325LA is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range. Additional Features: Gain: 50dB Power Output meter measures 0 - 50V and 0 - 50 Watts 3rd Order Intercept: +53 dBm Noise Figure: 10dB Max BMC connectors The ENI 325LA delivers a full 25 watts of linear output power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 325LA
The 325LA is a class A power amplifier. The 325LA is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range. Additional Features: Gain: 50dB Power Output meter measures 0 - 50V and 0 - 50 Watts 3rd Order Intercept: +53 dBm Noise Figure: 10dB Max BMC connectors The ENI 325LA delivers a full 25 watts of linear output power.

The 325LA is a class A power amplifier. The 325LA is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range.

Additional Features:

  • Gain: 50dB
  • Power Output meter measures 0 - 50V and 0 - 50 Watts
  • 3rd Order Intercept: +53 dBm
  • Noise Figure: 10dB Max
  • BMC connectors

The ENI 325LA delivers a full 25 watts of linear output power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 325LA
Product Name RF Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - TDA6192TDRYPACKFUMA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
2 suppliers