Stanford Research Systems, Inc. (SRS) Preamplifier SR570

Description
The SR570 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 5 fA/√Hz input noise 1 MHz maximum bandwidth 1 pA/V maximum gain Adjustable bias voltage Two configurable signal filters Variable input offset current Line or battery operation RS-232 interface The SR570 is a low-noise current preamplifier capable of current gains as large as 1 pA/V.High gain and bandwidth,low noise, and many convenient features make the SR570 ideal for a variety of photonic, low-temperature and other measurements.
Datasheet
Description
The SR570 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 5 fA/√Hz input noise 1 MHz maximum bandwidth 1 pA/V maximum gain Adjustable bias voltage Two configurable signal filters Variable input offset current Line or battery operation RS-232 interface The SR570 is a low-noise current preamplifier capable of current gains as large as 1 pA/V.High gain and bandwidth,low noise, and many convenient features make the SR570 ideal for a variety of photonic, low-temperature and other measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier SR570
The SR570 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 5 fA/√Hz input noise 1 MHz maximum bandwidth 1 pA/V maximum gain Adjustable bias voltage Two configurable signal filters Variable input offset current Line or battery operation RS-232 interface The SR570 is a low-noise current preamplifier capable of current gains as large as 1 pA/V.High gain and bandwidth,low noise, and many convenient features make the SR570 ideal for a variety of photonic, low-temperature and other measurements.

The SR570 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • 5 fA/√Hz input noise
  • 1 MHz maximum bandwidth
  • 1 pA/V maximum gain
  • Adjustable bias voltage
  • Two configurable signal filters
  • Variable input offset current
  • Line or battery operation
  • RS-232 interface

The SR570 is a low-noise current preamplifier capable of current gains as large as 1 pA/V.High gain and bandwidth,low noise, and many convenient features make the SR570 ideal for a variety of photonic, low-temperature and other measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SR570
Product Name Preamplifier
Frequency Range 1.00E-4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Si8920BD-IS Isolated Amplifier - Si8920BD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details