Com-Power Corporation RF Amplifier ACS-250-100W

Description
The ACS-250-100W is a 250 MHz 100 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 250 MHz 100 Watts 3 Year Warranty The Com-Power ACS-250-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-250-100W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6- before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.
Datasheet
Description
The ACS-250-100W is a 250 MHz 100 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 250 MHz 100 Watts 3 Year Warranty The Com-Power ACS-250-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-250-100W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6- before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier ACS-250-100W
The ACS-250-100W is a 250 MHz 100 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 250 MHz 100 Watts 3 Year Warranty The Com-Power ACS-250-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-250-100W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6- before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.

The ACS-250-100W is a 250 MHz 100 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 150 kHz - 250 MHz
  • 100 Watts
  • 3 Year Warranty

The Com-Power ACS-250-100W is part of Com-Power's series of broadband RF amplifiers; diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-250-100W model was engineered to provide high gain, with excellent efficiency and reliability.

These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6- before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number ACS-250-100W
Product Name RF Amplifier
Frequency Range 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details