ValueTronics International, Inc. Amplifier 1232A

Description
The 1232A is an Amplifier from General Radio. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Response: Tunable Filters - 20 Hz to 20 kHz in three ranges; 50 kHz and 100 kHz Filters Sensitivity: 0.1 V Bandwidth: Approximately 5% Gain: 120 dB The General Radio 1232A Tuned Amplifier and Null Detector is a battery operated, solid-state amplifier which excels in common applications and fits many unusual requirements with its combined high sensitivity, low noise, choice of narrow or broad bandwidth, high gain, and portability.
Description
The 1232A is an Amplifier from General Radio. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Response: Tunable Filters - 20 Hz to 20 kHz in three ranges; 50 kHz and 100 kHz Filters Sensitivity: 0.1 V Bandwidth: Approximately 5% Gain: 120 dB The General Radio 1232A Tuned Amplifier and Null Detector is a battery operated, solid-state amplifier which excels in common applications and fits many unusual requirements with its combined high sensitivity, low noise, choice of narrow or broad bandwidth, high gain, and portability.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 1232A
The 1232A is an Amplifier from General Radio. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Response: Tunable Filters - 20 Hz to 20 kHz in three ranges; 50 kHz and 100 kHz Filters Sensitivity: 0.1 V Bandwidth: Approximately 5% Gain: 120 dB The General Radio 1232A Tuned Amplifier and Null Detector is a battery operated, solid-state amplifier which excels in common applications and fits many unusual requirements with its combined high sensitivity, low noise, choice of narrow or broad bandwidth, high gain, and portability.

The 1232A is an Amplifier from General Radio. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Frequency Response: Tunable Filters - 20 Hz to 20 kHz in three ranges; 50 kHz and 100 kHz Filters
  • Sensitivity: 0.1 V
  • Bandwidth: Approximately 5%
  • Gain: 120 dB

The General Radio 1232A Tuned Amplifier and Null Detector is a battery operated, solid-state amplifier which excels in common applications and fits many unusual requirements with its combined high sensitivity, low noise, choice of narrow or broad bandwidth, high gain, and portability.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1232A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details