AR Worldwide RF Amplifier 10W1000A

Description
The 10W1000A is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 10 W (1 to 900 MHz) Frequency Range: 1 to 1000 MHz 40 dB gain (minimum) Flatness: + 1.0 dB typical, + 1.5 dB maximum Harmonic distortion: not less than 20 dB below fundamental at 10 W output 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation
Description
The 10W1000A is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 10 W (1 to 900 MHz) Frequency Range: 1 to 1000 MHz 40 dB gain (minimum) Flatness: + 1.0 dB typical, + 1.5 dB maximum Harmonic distortion: not less than 20 dB below fundamental at 10 W output 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 10W1000A
The 10W1000A is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 10 W (1 to 900 MHz) Frequency Range: 1 to 1000 MHz 40 dB gain (minimum) Flatness: + 1.0 dB typical, + 1.5 dB maximum Harmonic distortion: not less than 20 dB below fundamental at 10 W output 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation

The 10W1000A is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power Output: 10 W (1 to 900 MHz)
  • Frequency Range: 1 to 1000 MHz
  • 40 dB gain (minimum)
  • Flatness: + 1.0 dB typical, + 1.5 dB maximum
  • Harmonic distortion: not less than 20 dB below fundamental at 10 W output
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 VAC; 50/60 Hz operation
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 10W1000A
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details