Tektronix, Inc. Preamplifier TPA-N-PRE

Description
The TPA-N-PRE is a 6 GHz Preamplifier from Tektronix. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 9 kHz to 6 GHz 12 dB gain (nominal) 10 dB DANL improvement Displayed average noise level (DANL) with the preamp attached to the MDO RF input: 50 kHz to 5 MHz: < -140 dBm/Hz (-144 dBm/Hz typical); 5 MHz to 3 GHz: < -158 dBm/Hz (-162 dBm/Hz typical); 3 GHz to 6 GHz: < -150 dBm/Hz (-153 dBm/Hz typical The Tektronix TPA-N-PRE preamplifier accessory for the MDO4000 Series Mixed Domain Oscilloscopes provides 12 dB nominal gain, further lowering the already low noise floor in the MDO4000 Series. This allows you to pull very small signals out of the noise in low-amplitude signal applications.
Description
The TPA-N-PRE is a 6 GHz Preamplifier from Tektronix. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 9 kHz to 6 GHz 12 dB gain (nominal) 10 dB DANL improvement Displayed average noise level (DANL) with the preamp attached to the MDO RF input: 50 kHz to 5 MHz: < -140 dBm/Hz (-144 dBm/Hz typical); 5 MHz to 3 GHz: < -158 dBm/Hz (-162 dBm/Hz typical); 3 GHz to 6 GHz: < -150 dBm/Hz (-153 dBm/Hz typical The Tektronix TPA-N-PRE preamplifier accessory for the MDO4000 Series Mixed Domain Oscilloscopes provides 12 dB nominal gain, further lowering the already low noise floor in the MDO4000 Series. This allows you to pull very small signals out of the noise in low-amplitude signal applications.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier TPA-N-PRE
The TPA-N-PRE is a 6 GHz Preamplifier from Tektronix. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 9 kHz to 6 GHz 12 dB gain (nominal) 10 dB DANL improvement Displayed average noise level (DANL) with the preamp attached to the MDO RF input: 50 kHz to 5 MHz: < -140 dBm/Hz (-144 dBm/Hz typical); 5 MHz to 3 GHz: < -158 dBm/Hz (-162 dBm/Hz typical); 3 GHz to 6 GHz: < -150 dBm/Hz (-153 dBm/Hz typical The Tektronix TPA-N-PRE preamplifier accessory for the MDO4000 Series Mixed Domain Oscilloscopes provides 12 dB nominal gain, further lowering the already low noise floor in the MDO4000 Series. This allows you to pull very small signals out of the noise in low-amplitude signal applications.

The TPA-N-PRE is a 6 GHz Preamplifier from Tektronix. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency range: 9 kHz to 6 GHz
  • 12 dB gain (nominal)
  • 10 dB DANL improvement
  • Displayed average noise level (DANL) with the preamp attached to the MDO RF input: 50 kHz to 5 MHz: < -140 dBm/Hz (-144 dBm/Hz typical); 5 MHz to 3 GHz: < -158 dBm/Hz (-162 dBm/Hz typical); 3 GHz to 6 GHz: < -150 dBm/Hz (-153 dBm/Hz typical

The Tektronix TPA-N-PRE preamplifier accessory for the MDO4000 Series Mixed Domain Oscilloscopes provides 12 dB nominal gain, further lowering the already low noise floor in the MDO4000 Series. This allows you to pull very small signals out of the noise in low-amplitude signal applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number TPA-N-PRE
Product Name Preamplifier
Frequency Range 6.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000HB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details