ValueTronics International, Inc. RF Amplifier 83017A

Description
The 83017A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 25dB P1dB of more than 18dBm to 20 GHz Noise figure of less than 8dB to 18 GHz,13dB to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) DC Detector output connector: BNC (f) Bias Option +12V@700mA,-12V@50mA Works with 87421A 25 W Power Supply Works with 87422A 70 W Power Supply The Agilent 83017A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 500 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet
Description
The 83017A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 25dB P1dB of more than 18dBm to 20 GHz Noise figure of less than 8dB to 18 GHz,13dB to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) DC Detector output connector: BNC (f) Bias Option +12V@700mA,-12V@50mA Works with 87421A 25 W Power Supply Works with 87422A 70 W Power Supply The Agilent 83017A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 500 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 83017A
The 83017A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 25dB P1dB of more than 18dBm to 20 GHz Noise figure of less than 8dB to 18 GHz,13dB to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) DC Detector output connector: BNC (f) Bias Option +12V@700mA,-12V@50mA Works with 87421A 25 W Power Supply Works with 87422A 70 W Power Supply The Agilent 83017A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 500 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.

The 83017A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Superior RF performance
  • Gain of more than 25dB
  • P1dB of more than 18dBm to 20 GHz
  • Noise figure of less than 8dB to 18 GHz,13dB to 26.5 GHz (typ)
  • Connectors Type
  • RF connectors: 3.5mm(f)
  • DC Detector output connector: BNC (f)
  • Bias Option
  • +12V@700mA,-12V@50mA
  • Works with 87421A 25 W Power Supply
  • Works with 87422A 70 W Power Supply

The Agilent 83017A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 500 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 83017A
Product Name RF Amplifier
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT MMIC, High Power Amplifier, 5.6 to 7.1 GHz, 50Ω - PMA6-73-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF and Wireless - RF Amplifiers - 1341210-BGA725L6E6327FTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
4 suppliers