Nf Corporation Amplifier CA5350

Description
The CA5350 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Fast Response and Stable Operation Current Suppression Low Noise: Built-in filters and DC power supply Built-in System Features: Interfaces, input and output terminals Bias power supply −8 V to +8 V: Bias power supply for applying a bias voltage to a variety of sensors Display backlight brightness setting: 3-level setting, including OFF; Enables use in light-sensitive experiments. Setting memory: 10 sets Applications: Beam position monitoring for storage rings and synchrotrons I-V characteristic measurement of organic thin film devices Gate leakage current measurement of devices such as field-effect transistors (FET) and insulated-gate bipolar transistors (IGBT) Detection of tunneling current of scanning tunneling microscopes (STM) Detection of conductive probe current for atomic force microscope (AFM) current measurement As a preamplifier for a lock-in amplifier The CA5350 programmable current amplifier is a variable gain type, current-input, voltage-output amplifier. In addition, the included current suppression function enables the canceling of the dark current that cannot be avoided with photoelectric conversion elements such as photodiodes. BNC connectors are used for input and output, so special cables or an external power supply are not required. The various settings, including gain, are easy to perform using the dial and keys on the front panel, and the set values are displayed on the screen. Since the GPIB and USB interfaces make remote control also possible, gain and other settings can be performed from a personal computer, making it easy to configure an automatic measurement system. With its performance, functions and operability, this programmable current amplifier supports the current amplification of signals from a variety of current output sensors.
Datasheet
Description
The CA5350 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Fast Response and Stable Operation Current Suppression Low Noise: Built-in filters and DC power supply Built-in System Features: Interfaces, input and output terminals Bias power supply −8 V to +8 V: Bias power supply for applying a bias voltage to a variety of sensors Display backlight brightness setting: 3-level setting, including OFF; Enables use in light-sensitive experiments. Setting memory: 10 sets Applications: Beam position monitoring for storage rings and synchrotrons I-V characteristic measurement of organic thin film devices Gate leakage current measurement of devices such as field-effect transistors (FET) and insulated-gate bipolar transistors (IGBT) Detection of tunneling current of scanning tunneling microscopes (STM) Detection of conductive probe current for atomic force microscope (AFM) current measurement As a preamplifier for a lock-in amplifier The CA5350 programmable current amplifier is a variable gain type, current-input, voltage-output amplifier. In addition, the included current suppression function enables the canceling of the dark current that cannot be avoided with photoelectric conversion elements such as photodiodes. BNC connectors are used for input and output, so special cables or an external power supply are not required. The various settings, including gain, are easy to perform using the dial and keys on the front panel, and the set values are displayed on the screen. Since the GPIB and USB interfaces make remote control also possible, gain and other settings can be performed from a personal computer, making it easy to configure an automatic measurement system. With its performance, functions and operability, this programmable current amplifier supports the current amplification of signals from a variety of current output sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier CA5350
The CA5350 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Fast Response and Stable Operation Current Suppression Low Noise: Built-in filters and DC power supply Built-in System Features: Interfaces, input and output terminals Bias power supply −8 V to +8 V: Bias power supply for applying a bias voltage to a variety of sensors Display backlight brightness setting: 3-level setting, including OFF; Enables use in light-sensitive experiments. Setting memory: 10 sets Applications: Beam position monitoring for storage rings and synchrotrons I-V characteristic measurement of organic thin film devices Gate leakage current measurement of devices such as field-effect transistors (FET) and insulated-gate bipolar transistors (IGBT) Detection of tunneling current of scanning tunneling microscopes (STM) Detection of conductive probe current for atomic force microscope (AFM) current measurement As a preamplifier for a lock-in amplifier The CA5350 programmable current amplifier is a variable gain type, current-input, voltage-output amplifier. In addition, the included current suppression function enables the canceling of the dark current that cannot be avoided with photoelectric conversion elements such as photodiodes. BNC connectors are used for input and output, so special cables or an external power supply are not required. The various settings, including gain, are easy to perform using the dial and keys on the front panel, and the set values are displayed on the screen. Since the GPIB and USB interfaces make remote control also possible, gain and other settings can be performed from a personal computer, making it easy to configure an automatic measurement system. With its performance, functions and operability, this programmable current amplifier supports the current amplification of signals from a variety of current output sensors.

The CA5350 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Fast Response and Stable Operation
  • Current Suppression
  • Low Noise: Built-in filters and DC power supply
  • Built-in System Features: Interfaces, input and output terminals
  • Bias power supply −8 V to +8 V: Bias power supply for applying a bias voltage to a variety of sensors
  • Display backlight brightness setting: 3-level setting, including OFF; Enables use in light-sensitive experiments.
  • Setting memory: 10 sets
  • Applications:
  • Beam position monitoring for storage rings and synchrotrons
  • I-V characteristic measurement of organic thin film devices
  • Gate leakage current measurement of devices such as field-effect transistors (FET) and insulated-gate bipolar transistors (IGBT)
  • Detection of tunneling current of scanning tunneling microscopes (STM)
  • Detection of conductive probe current for atomic force microscope (AFM) current measurement
  • As a preamplifier for a lock-in amplifier

The CA5350 programmable current amplifier is a variable gain type, current-input, voltage-output amplifier. In addition, the included current suppression function enables the canceling of the dark current that cannot be avoided with photoelectric conversion elements such as photodiodes.

BNC connectors are used for input and output, so special cables or an external power supply are not required. The various settings, including gain, are easy to perform using the dial and keys on the front panel, and the set values are displayed on the screen.

Since the GPIB and USB interfaces make remote control also possible, gain and other settings can be performed from a personal computer, making it easy to configure an automatic measurement system.
With its performance, functions and operability, this programmable current amplifier supports the current amplification of signals from a variety of current output sensors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number CA5350
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic - EHC-24L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details