ValueTronics International, Inc. RF Amplifier A-150

Description
The A-150 is a 35 GHz 150 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Start Frequency: 300 kHz Stop Frequency: 35 MHz Rated Power (P1dB): 150 W Power Gain: 55 dB Gain Flatness: ±1.5 dB Harmonic Level: < -25 dBc Class of Operation: Class A
Description
The A-150 is a 35 GHz 150 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Start Frequency: 300 kHz Stop Frequency: 35 MHz Rated Power (P1dB): 150 W Power Gain: 55 dB Gain Flatness: ±1.5 dB Harmonic Level: < -25 dBc Class of Operation: Class A

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier A-150
The A-150 is a 35 GHz 150 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Start Frequency: 300 kHz Stop Frequency: 35 MHz Rated Power (P1dB): 150 W Power Gain: 55 dB Gain Flatness: ±1.5 dB Harmonic Level: < -25 dBc Class of Operation: Class A

The A-150 is a 35 GHz 150 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Start Frequency: 300 kHz
  • Stop Frequency: 35 MHz
  • Rated Power (P1dB): 150 W
  • Power Gain: 55 dB
  • Gain Flatness: ±1.5 dB
  • Harmonic Level: < -25 dBc
  • Class of Operation: Class A
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number A-150
Product Name RF Amplifier
Frequency Range 35000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGM7LMHM4L12E6327XTSA1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 700 to 2700 MHz
View Details
2 suppliers
RF Amplifiers - ACA2788V0 - 909190-ACA2788V0 - Win Source Electronics
Specs
Applications RF Microwave
Package Type SOT115J
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details