ValueTronics International, Inc. RF Amplifier 87415A

Description
The 87415A is a 8 GHz RF amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2 to 8 GHz Power Out Psat (dBm): +26 Typical Gain: 25 dB P1dB of more than 23dBm Minimum Noise Figure dB: 13, typical Rf connectors: 2.4mm(f) Compact size, integral bias regulation Works with 87421A 25W Power Supply The Agilent 87415A microwave component amplifier brings compact, reliable gain block performance to systems integrators and microwave designers. With 25 dB minimum gain and over 23 dBm output power from 2 to 8 GHz, this amplifier offers output power where it is needed: at the test port.
Datasheet
Description
The 87415A is a 8 GHz RF amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2 to 8 GHz Power Out Psat (dBm): +26 Typical Gain: 25 dB P1dB of more than 23dBm Minimum Noise Figure dB: 13, typical Rf connectors: 2.4mm(f) Compact size, integral bias regulation Works with 87421A 25W Power Supply The Agilent 87415A microwave component amplifier brings compact, reliable gain block performance to systems integrators and microwave designers. With 25 dB minimum gain and over 23 dBm output power from 2 to 8 GHz, this amplifier offers output power where it is needed: at the test port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 87415A
The 87415A is a 8 GHz RF amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2 to 8 GHz Power Out Psat (dBm): +26 Typical Gain: 25 dB P1dB of more than 23dBm Minimum Noise Figure dB: 13, typical Rf connectors: 2.4mm(f) Compact size, integral bias regulation Works with 87421A 25W Power Supply The Agilent 87415A microwave component amplifier brings compact, reliable gain block performance to systems integrators and microwave designers. With 25 dB minimum gain and over 23 dBm output power from 2 to 8 GHz, this amplifier offers output power where it is needed: at the test port.

The 87415A is a 8 GHz RF amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 2 to 8 GHz
  • Power Out Psat (dBm): +26
  • Typical Gain: 25 dB
  • P1dB of more than 23dBm
  • Minimum Noise Figure dB: 13, typical
  • Rf connectors: 2.4mm(f)
  • Compact size, integral bias regulation
  • Works with 87421A 25W Power Supply

The Agilent 87415A microwave component amplifier brings compact, reliable gain block performance to systems integrators and microwave designers. With 25 dB minimum gain and over 23 dBm output power from 2 to 8 GHz, this amplifier offers output power where it is needed: at the test port.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 87415A
Product Name RF Amplifier
Frequency Range 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA711L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 1900 to 2100 MHz
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details