ValueTronics International, Inc. RF Amplifier 500LA

Description
The 500LA is a 520 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 1.5 MHz to 520 MHz 27 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±12%; 50-400 Hz operation Weight: 2.5 lb; Size: 98 mm (3.875 in)H x 165 mm (6.5 in)W x 118 mm (4.56 in)D
Description
The 500LA is a 520 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 1.5 MHz to 520 MHz 27 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±12%; 50-400 Hz operation Weight: 2.5 lb; Size: 98 mm (3.875 in)H x 165 mm (6.5 in)W x 118 mm (4.56 in)D

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 500LA
The 500LA is a 520 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 1.5 MHz to 520 MHz 27 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±12%; 50-400 Hz operation Weight: 2.5 lb; Size: 98 mm (3.875 in)H x 165 mm (6.5 in)W x 118 mm (4.56 in)D

The 500LA is a 520 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 1.5 MHz to 520 MHz
  • 27 dB gain (nominal)
  • Works into any load impedance
  • 50 Ohm impedance
  • BNC(f) connectors, input/output
  • 115/230 VAC ±12%; 50-400 Hz operation
  • Weight: 2.5 lb; Size: 98 mm (3.875 in)H x 165 mm (6.5 in)W x 118 mm (4.56 in)D
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 500LA
Product Name RF Amplifier
Frequency Range 520 MHz
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA825L6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details