ValueTronics International, Inc. RF Amplifier 11975A

Description
The 11975A is a 8 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Automatic level control (ALC) Signal gain varies between 9 and 15 dB depending upon frequency 2 to 8 GHz output of +6 to +16 dBm In addition, the amplifier has an adjustable bias current output port that supplies a maximum of ± 11 mA at +3 volts. This bias current is needed by some external harmonic mixers.
Datasheet
Description
The 11975A is a 8 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Automatic level control (ALC) Signal gain varies between 9 and 15 dB depending upon frequency 2 to 8 GHz output of +6 to +16 dBm In addition, the amplifier has an adjustable bias current output port that supplies a maximum of ± 11 mA at +3 volts. This bias current is needed by some external harmonic mixers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 11975A
The 11975A is a 8 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Automatic level control (ALC) Signal gain varies between 9 and 15 dB depending upon frequency 2 to 8 GHz output of +6 to +16 dBm In addition, the amplifier has an adjustable bias current output port that supplies a maximum of ± 11 mA at +3 volts. This bias current is needed by some external harmonic mixers.

The 11975A is a 8 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Automatic level control (ALC)
  • Signal gain varies between 9 and 15 dB depending upon frequency
  • 2 to 8 GHz
  • output of +6 to +16 dBm

In addition, the amplifier has an adjustable bias current output port that supplies a maximum of ± 11 mA at +3 volts. This bias current is needed by some external harmonic mixers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 11975A
Product Name RF Amplifier
Frequency Range 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details