Comtech PST Corp. RF Amplifier AR8829-5

Description
The AR8829-5 is a 2 GHz 5 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Frequency: 2000 MHz Max Maximum Wattage: 5 W Max Minimum Frequency: - 800 MHz Min Power Gain: 37 dB Gain Min The Comtech PST AR8829-5 is an 800 to 2000 MHz, 5 W, rack-mountable RF Amplifier designed for wireless communication applications. The Comtech PST AR8829-5 is open or short circuit protected and unconditionally stable into any load VSWR. Forced air cooling is provided by an internal high flow fan.
Datasheet
Description
The AR8829-5 is a 2 GHz 5 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Frequency: 2000 MHz Max Maximum Wattage: 5 W Max Minimum Frequency: - 800 MHz Min Power Gain: 37 dB Gain Min The Comtech PST AR8829-5 is an 800 to 2000 MHz, 5 W, rack-mountable RF Amplifier designed for wireless communication applications. The Comtech PST AR8829-5 is open or short circuit protected and unconditionally stable into any load VSWR. Forced air cooling is provided by an internal high flow fan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR8829-5
The AR8829-5 is a 2 GHz 5 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Frequency: 2000 MHz Max Maximum Wattage: 5 W Max Minimum Frequency: - 800 MHz Min Power Gain: 37 dB Gain Min The Comtech PST AR8829-5 is an 800 to 2000 MHz, 5 W, rack-mountable RF Amplifier designed for wireless communication applications. The Comtech PST AR8829-5 is open or short circuit protected and unconditionally stable into any load VSWR. Forced air cooling is provided by an internal high flow fan.

The AR8829-5 is a 2 GHz 5 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Amplifier Type: RF
  • Maximum Frequency: 2000 MHz Max
  • Maximum Wattage: 5 W Max
  • Minimum Frequency: - 800 MHz Min
  • Power Gain: 37 dB Gain Min

The Comtech PST AR8829-5 is an 800 to 2000 MHz, 5 W, rack-mountable RF Amplifier designed for wireless communication applications. The Comtech PST AR8829-5 is open or short circuit protected and unconditionally stable into any load VSWR. Forced air cooling is provided by an internal high flow fan.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR8829-5
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details