Nf Corporation Amplifier HVA4321

Description
The HVA4321 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Constant voltage mode Large amplitude characteristic DC to 7 kHz Small amplitude characteristic DC to 45 kHz (–3dB) Slew rate 500V Constant current mode Large amplitude characteristic DC to 4 kHz Small amplitude characteristic DC to 10 kHz (–3dB) Slew rate 1mA High precision voltage/current monitor output Small output residual noise Protection function Alarm lamp contact output High voltage output indicator Output voltage, current limiter Power source for lighting discharge tube Applications: Research & Development and manufacturing of Photo conductor process static electricity application test and research Piezo actuator drive Application test and research of corona discharge Lighting power source for discharge tube The HVA4321 10 kV AC/DC amplifier is a constant voltage/constant current amplifier capable of ±10 kVpk and ±10 mApk. Since the unit has a DC bias signal source, it can be used as a DC power supply that is individually capable of high voltage output. Since external AC signal and DC signal input are allowed, it can also be used as an amplifier capable of high voltage output.
Description
The HVA4321 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Constant voltage mode Large amplitude characteristic DC to 7 kHz Small amplitude characteristic DC to 45 kHz (–3dB) Slew rate 500V Constant current mode Large amplitude characteristic DC to 4 kHz Small amplitude characteristic DC to 10 kHz (–3dB) Slew rate 1mA High precision voltage/current monitor output Small output residual noise Protection function Alarm lamp contact output High voltage output indicator Output voltage, current limiter Power source for lighting discharge tube Applications: Research & Development and manufacturing of Photo conductor process static electricity application test and research Piezo actuator drive Application test and research of corona discharge Lighting power source for discharge tube The HVA4321 10 kV AC/DC amplifier is a constant voltage/constant current amplifier capable of ±10 kVpk and ±10 mApk. Since the unit has a DC bias signal source, it can be used as a DC power supply that is individually capable of high voltage output. Since external AC signal and DC signal input are allowed, it can also be used as an amplifier capable of high voltage output.

Suppliers

Company
Product
Description
Supplier Links
Amplifier HVA4321
The HVA4321 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Constant voltage mode Large amplitude characteristic DC to 7 kHz Small amplitude characteristic DC to 45 kHz (–3dB) Slew rate 500V Constant current mode Large amplitude characteristic DC to 4 kHz Small amplitude characteristic DC to 10 kHz (–3dB) Slew rate 1mA High precision voltage/current monitor output Small output residual noise Protection function Alarm lamp contact output High voltage output indicator Output voltage, current limiter Power source for lighting discharge tube Applications: Research & Development and manufacturing of Photo conductor process static electricity application test and research Piezo actuator drive Application test and research of corona discharge Lighting power source for discharge tube The HVA4321 10 kV AC/DC amplifier is a constant voltage/constant current amplifier capable of ±10 kVpk and ±10 mApk. Since the unit has a DC bias signal source, it can be used as a DC power supply that is individually capable of high voltage output. Since external AC signal and DC signal input are allowed, it can also be used as an amplifier capable of high voltage output.

The HVA4321 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Constant voltage mode
  • Large amplitude characteristic DC to 7 kHz
  • Small amplitude characteristic DC to 45 kHz (–3dB)
  • Slew rate 500V
  • Constant current mode
  • Large amplitude characteristic DC to 4 kHz
  • Small amplitude characteristic DC to 10 kHz (–3dB)
  • Slew rate 1mA
  • High precision voltage/current monitor output
  • Small output residual noise
  • Protection function
  • Alarm lamp contact output
  • High voltage output indicator
  • Output voltage, current limiter
  • Power source for lighting discharge tube

Applications:

  • Research & Development and manufacturing of Photo conductor process
  • static electricity application test and research
  • Piezo actuator drive
  • Application test and research of corona discharge
  • Lighting power source for discharge tube

The HVA4321 10 kV AC/DC amplifier is a constant voltage/constant current amplifier capable of ±10 kVpk and ±10 mApk. Since the unit has a DC bias signal source, it can be used as a DC power supply that is individually capable of high voltage output. Since external AC signal and DC signal input are allowed, it can also be used as an amplifier capable of high voltage output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number HVA4321
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details