Com-Power Corporation Preamplifier PAM-840

Description
The PAM-840 is a 40 GHz preamplifier from Com-Power. Features: Broadband - 18 GHz - 40 GHz High Gain - 25 dB typical Gain Flatness - ± 2.5 dB. Specifications: Frequency - 18 GHz - 40 GHz Typical Gain - 25 dB Flatness - ± 2.5 dB Noise Figure - < 4 dB VSWR (Input / Output) - 2.5: 1 / 2.5: 1 P1dB Comp - +6 dBm min. Input power handling - +10 dBm CW Operating Power - 6 VDC 500 mA Impedance - 50 ω Connector type - K type Size - 7.5" x 5" x 3" (9 x13 x 7.6 cm) The Com-Power PAM-840 is a broadband, high gain, bench top microwave preamplifier specifically made for EMC emissions testing applications. It also can be used for other applications that require signal amplification within its operating range. It has an operating frequency range of 18 GHz to 40 GHz. The PAM-840 has a gain variation of less than 2.5 dB for the entire frequency range with noise figure of less than 3.7 dB, which the PAM-840 a good bench top instrument for increasing measurement sensitivity of analyzers and receivers to low amplitude signals.
Description
The PAM-840 is a 40 GHz preamplifier from Com-Power. Features: Broadband - 18 GHz - 40 GHz High Gain - 25 dB typical Gain Flatness - ± 2.5 dB. Specifications: Frequency - 18 GHz - 40 GHz Typical Gain - 25 dB Flatness - ± 2.5 dB Noise Figure - < 4 dB VSWR (Input / Output) - 2.5: 1 / 2.5: 1 P1dB Comp - +6 dBm min. Input power handling - +10 dBm CW Operating Power - 6 VDC 500 mA Impedance - 50 ω Connector type - K type Size - 7.5" x 5" x 3" (9 x13 x 7.6 cm) The Com-Power PAM-840 is a broadband, high gain, bench top microwave preamplifier specifically made for EMC emissions testing applications. It also can be used for other applications that require signal amplification within its operating range. It has an operating frequency range of 18 GHz to 40 GHz. The PAM-840 has a gain variation of less than 2.5 dB for the entire frequency range with noise figure of less than 3.7 dB, which the PAM-840 a good bench top instrument for increasing measurement sensitivity of analyzers and receivers to low amplitude signals.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAM-840
The PAM-840 is a 40 GHz preamplifier from Com-Power. Features: Broadband - 18 GHz - 40 GHz High Gain - 25 dB typical Gain Flatness - ± 2.5 dB. Specifications: Frequency - 18 GHz - 40 GHz Typical Gain - 25 dB Flatness - ± 2.5 dB Noise Figure - < 4 dB VSWR (Input / Output) - 2.5: 1 / 2.5: 1 P1dB Comp - +6 dBm min. Input power handling - +10 dBm CW Operating Power - 6 VDC 500 mA Impedance - 50 ω Connector type - K type Size - 7.5" x 5" x 3" (9 x13 x 7.6 cm) The Com-Power PAM-840 is a broadband, high gain, bench top microwave preamplifier specifically made for EMC emissions testing applications. It also can be used for other applications that require signal amplification within its operating range. It has an operating frequency range of 18 GHz to 40 GHz. The PAM-840 has a gain variation of less than 2.5 dB for the entire frequency range with noise figure of less than 3.7 dB, which the PAM-840 a good bench top instrument for increasing measurement sensitivity of analyzers and receivers to low amplitude signals.

The PAM-840 is a 40 GHz preamplifier from Com-Power.

Features:

  • Broadband - 18 GHz - 40 GHz
  • High Gain - 25 dB typical
  • Gain Flatness - ± 2.5 dB.

Specifications:

  • Frequency - 18 GHz - 40 GHz
  • Typical Gain - 25 dB
  • Flatness - ± 2.5 dB
  • Noise Figure - < 4 dB
  • VSWR (Input / Output) - 2.5: 1 / 2.5: 1
  • P1dB Comp - +6 dBm min.
  • Input power handling - +10 dBm CW
  • Operating Power - 6 VDC 500 mA
  • Impedance - 50 Ω
  • Connector type - K type
  • Size - 7.5" x 5" x 3" (9 x13 x 7.6 cm)

The Com-Power PAM-840 is a broadband, high gain, bench top microwave preamplifier specifically made for EMC emissions testing applications. It also can be used for other applications that require signal amplification within its operating range. It has an operating frequency range of 18 GHz to 40 GHz. The PAM-840 has a gain variation of less than 2.5 dB for the entire frequency range with noise figure of less than 3.7 dB, which the PAM-840 a good bench top instrument for increasing measurement sensitivity of analyzers and receivers to low amplitude signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAM-840
Product Name Preamplifier
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details