ValueTronics International, Inc. RF Amplifier 83020A

Description
The 83020A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 30dB (to 20 GHz), 27 (to 26.5 GHz) P1dB of more than 27dBm (to 20 GHz),23dBm (to 26.5 GHz) Noise figure of less than 10dB to 20 GHz,13 to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) DC Detector output connector: BNC (f) Bias Option +15V@3.2A,-15V@50mA Works with 87422A 70W Power Supply The Agilent 83020A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators.
Datasheet
Description
The 83020A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 30dB (to 20 GHz), 27 (to 26.5 GHz) P1dB of more than 27dBm (to 20 GHz),23dBm (to 26.5 GHz) Noise figure of less than 10dB to 20 GHz,13 to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) DC Detector output connector: BNC (f) Bias Option +15V@3.2A,-15V@50mA Works with 87422A 70W Power Supply The Agilent 83020A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 83020A
The 83020A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 30dB (to 20 GHz), 27 (to 26.5 GHz) P1dB of more than 27dBm (to 20 GHz),23dBm (to 26.5 GHz) Noise figure of less than 10dB to 20 GHz,13 to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) DC Detector output connector: BNC (f) Bias Option +15V@3.2A,-15V@50mA Works with 87422A 70W Power Supply The Agilent 83020A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators.

The 83020A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Superior RF performance
  • Gain of more than 30dB (to 20 GHz), 27 (to 26.5 GHz)
  • P1dB of more than 27dBm (to 20 GHz),23dBm (to 26.5 GHz)
  • Noise figure of less than 10dB to 20 GHz,13 to 26.5 GHz (typ)
  • Connectors Type
  • RF connectors: 3.5mm(f)
  • DC Detector output connector: BNC (f)
  • Bias Option
  • +15V@3.2A,-15V@50mA
  • Works with 87422A 70W Power Supply

The Agilent 83020A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 83020A
Product Name RF Amplifier
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
5 - 6 GHz, 50 Watt GaN Power Amplifier - QPA2310 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details