S. Himmelstein & Company Amplifier 6-201

Description
The 6-201 is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Transducer Type: Strain gage bridge 100 to 2000 Ohms, direct or transformer coupled Transducer Connections: Provision for 4, 6, or 7 wire circuits CMR: 120 dB Transducer Excitation: 6V rms (regulated) @ 3 kHz ± 1% Calibration: Dual polarity shunt calibration, pushbutton or keyboard activated Sensitivity Range: 5.0 to 0.1 mV/V Balance Range: 1 mV/V nominal Bandwidth: D-C to 0.1, 1, 100 or 500 Hz front panel selected Overall Accuracy: ±0.05% of full scale The 6-201 is a Transducer Amplifier from S. Himmelstein and Company.
Description
The 6-201 is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Transducer Type: Strain gage bridge 100 to 2000 Ohms, direct or transformer coupled Transducer Connections: Provision for 4, 6, or 7 wire circuits CMR: 120 dB Transducer Excitation: 6V rms (regulated) @ 3 kHz ± 1% Calibration: Dual polarity shunt calibration, pushbutton or keyboard activated Sensitivity Range: 5.0 to 0.1 mV/V Balance Range: 1 mV/V nominal Bandwidth: D-C to 0.1, 1, 100 or 500 Hz front panel selected Overall Accuracy: ±0.05% of full scale The 6-201 is a Transducer Amplifier from S. Himmelstein and Company.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 6-201
The 6-201 is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Transducer Type: Strain gage bridge 100 to 2000 Ohms, direct or transformer coupled Transducer Connections: Provision for 4, 6, or 7 wire circuits CMR: 120 dB Transducer Excitation: 6V rms (regulated) @ 3 kHz ± 1% Calibration: Dual polarity shunt calibration, pushbutton or keyboard activated Sensitivity Range: 5.0 to 0.1 mV/V Balance Range: 1 mV/V nominal Bandwidth: D-C to 0.1, 1, 100 or 500 Hz front panel selected Overall Accuracy: ±0.05% of full scale The 6-201 is a Transducer Amplifier from S. Himmelstein and Company.

The 6-201 is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Transducer Type: Strain gage bridge 100 to 2000 Ohms, direct or transformer coupled
  • Transducer Connections: Provision for 4, 6, or 7 wire circuits
  • CMR: 120 dB
  • Transducer Excitation: 6V rms (regulated) @ 3 kHz ± 1%
  • Calibration: Dual polarity shunt calibration, pushbutton or keyboard activated
  • Sensitivity Range: 5.0 to 0.1 mV/V
  • Balance Range: 1 mV/V nominal
  • Bandwidth: D-C to 0.1, 1, 100 or 500 Hz front panel selected
  • Overall Accuracy: ±0.05% of full scale

The 6-201 is a Transducer Amplifier from S. Himmelstein and Company.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 6-201
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA700L16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, DCS, PCS
Frequency Range 500 to 6000 MHz
View Details
2 suppliers