Stanford Research Systems, Inc. (SRS) Amplifier SR554

Description
The SR554 is an Amplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Transformer-coupled input 0.1 nV/√Hz input noise 0.1Hz to 40 kHz bandwidth Gain of 100 or 500 Single-ended and differential inputs >40 dB isolation from DC to 500 MHz Powered by SRS lock-in amplifiers The SR554 is a low-noise, transformer-coupled preamplifier optimized for source impedances between 0.05 Ohm and 1 kOhm. With an input noise of only 0.1 nV/√Hz, the SR554 can be used in a wide range of low-noise applications. It is the ideal preamplifier for low-temperature, synchronous detection applications where isolation between the experimental sample and the lock-in amplifier is critical. The SR554 can operate in one of two modes. In the “bypassed” mode, the instrument is simply a passive transformer with a turns ratio of 100, providing an overall voltage gain of 100. In the “non-bypassed” mode, an additional amplifier (gain of 5) is added, increasing the overall gain to 500 and providing a low-impedance (<1 Ohm) output. In the bypassed mode, the SR554 requires no external power. When using the output amplifier, ±20 VDC must be supplied. The preamplifier connector on SRS lock-ins can be used to power the SR554.
Datasheet
Description
The SR554 is an Amplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Transformer-coupled input 0.1 nV/√Hz input noise 0.1Hz to 40 kHz bandwidth Gain of 100 or 500 Single-ended and differential inputs >40 dB isolation from DC to 500 MHz Powered by SRS lock-in amplifiers The SR554 is a low-noise, transformer-coupled preamplifier optimized for source impedances between 0.05 Ohm and 1 kOhm. With an input noise of only 0.1 nV/√Hz, the SR554 can be used in a wide range of low-noise applications. It is the ideal preamplifier for low-temperature, synchronous detection applications where isolation between the experimental sample and the lock-in amplifier is critical. The SR554 can operate in one of two modes. In the “bypassed” mode, the instrument is simply a passive transformer with a turns ratio of 100, providing an overall voltage gain of 100. In the “non-bypassed” mode, an additional amplifier (gain of 5) is added, increasing the overall gain to 500 and providing a low-impedance (<1 Ohm) output. In the bypassed mode, the SR554 requires no external power. When using the output amplifier, ±20 VDC must be supplied. The preamplifier connector on SRS lock-ins can be used to power the SR554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier SR554
The SR554 is an Amplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Transformer-coupled input 0.1 nV/√Hz input noise 0.1Hz to 40 kHz bandwidth Gain of 100 or 500 Single-ended and differential inputs >40 dB isolation from DC to 500 MHz Powered by SRS lock-in amplifiers The SR554 is a low-noise, transformer-coupled preamplifier optimized for source impedances between 0.05 Ohm and 1 kOhm. With an input noise of only 0.1 nV/√Hz, the SR554 can be used in a wide range of low-noise applications. It is the ideal preamplifier for low-temperature, synchronous detection applications where isolation between the experimental sample and the lock-in amplifier is critical. The SR554 can operate in one of two modes. In the “bypassed” mode, the instrument is simply a passive transformer with a turns ratio of 100, providing an overall voltage gain of 100. In the “non-bypassed” mode, an additional amplifier (gain of 5) is added, increasing the overall gain to 500 and providing a low-impedance (<1 Ohm) output. In the bypassed mode, the SR554 requires no external power. When using the output amplifier, ±20 VDC must be supplied. The preamplifier connector on SRS lock-ins can be used to power the SR554.

The SR554 is an Amplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Features:

  • Transformer-coupled input
  • 0.1 nV/√Hz input noise
  • 0.1Hz to 40 kHz bandwidth
  • Gain of 100 or 500
  • Single-ended and differential inputs
  • >40 dB isolation from DC to 500 MHz
  • Powered by SRS lock-in amplifiers

The SR554 is a low-noise, transformer-coupled preamplifier optimized for source impedances between 0.05 Ohm and 1 kOhm. With an input noise of only 0.1 nV/√Hz, the SR554 can be used in a wide range of low-noise applications. It is the ideal preamplifier for low-temperature, synchronous detection applications where isolation between the experimental sample and the lock-in amplifier is critical.

The SR554 can operate in one of two modes. In the “bypassed” mode, the instrument is simply a passive transformer with a turns ratio of 100, providing an overall voltage gain of 100. In the “non-bypassed” mode, an additional amplifier (gain of 5) is added, increasing the overall gain to 500 and providing a low-impedance (<1 Ohm) output. In the bypassed mode, the SR554 requires no external power. When using the output amplifier, ±20 VDC must be supplied. The preamplifier connector on SRS lock-ins can be used to power the SR554.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SR554
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4263A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details