ValueTronics International, Inc. RF Amplifier 83006A

Description
The 83006A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 20dB P1dB of more than 13dBm to 20 GHz Noise figure of less than 13dB to 0.1 GHz, 8dB to 18 GHz, 13dB to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) Bias Option +12V@450mA,-12V@50mA Works with 87421A 25 W Power Supply Works with 87422A 70 W Power Supply The Keysight Agilent HP 83006A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 10 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet
Description
The 83006A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 20dB P1dB of more than 13dBm to 20 GHz Noise figure of less than 13dB to 0.1 GHz, 8dB to 18 GHz, 13dB to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) Bias Option +12V@450mA,-12V@50mA Works with 87421A 25 W Power Supply Works with 87422A 70 W Power Supply The Keysight Agilent HP 83006A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 10 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 83006A
The 83006A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Superior RF performance Gain of more than 20dB P1dB of more than 13dBm to 20 GHz Noise figure of less than 13dB to 0.1 GHz, 8dB to 18 GHz, 13dB to 26.5 GHz (typ) Connectors Type RF connectors: 3.5mm(f) Bias Option +12V@450mA,-12V@50mA Works with 87421A 25 W Power Supply Works with 87422A 70 W Power Supply The Keysight Agilent HP 83006A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 10 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.

The 83006A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Superior RF performance
  • Gain of more than 20dB
  • P1dB of more than 13dBm to 20 GHz
  • Noise figure of less than 13dB to 0.1 GHz, 8dB to 18 GHz, 13dB to 26.5 GHz (typ)
  • Connectors Type
  • RF connectors: 3.5mm(f)
  • Bias Option
  • +12V@450mA,-12V@50mA
  • Works with 87421A 25 W Power Supply
  • Works with 87422A 70 W Power Supply

The Keysight Agilent HP 83006A microwave system amplifier is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 10 MHz to 26.5 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 83006A
Product Name RF Amplifier
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details