Krohn-Hite Corporation Amplifier DCA10

Description
The DCA10 is an Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Range: DC to 1 MHz Output Power: 10 Watts Harmonic Distortion: 0.1% Frequency Response: ±1.0 dB Maximum Voltage: 105 V RMS Matching Load: 600 to 1000-ohms Delivers 10 watts continuously (20 watts peak) from DC to 1 MHz, and 20 watts continuously at dc, with extremely low harmonic distortion and flat frequency response. Front panel controls permit operation in any of three modes: fixed gain of 10 (20dB) without phase reversal, fixed gain of unity with phase reversal, or adjustable gain (0 to 10) without phase reversal. Input and output, independently, may be either direct coupled, or capacitor coupled with input cutoff at 1 Hz and output cutoff at 30 Hz with a 600-ohm resistive load.
Datasheet
Description
The DCA10 is an Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Range: DC to 1 MHz Output Power: 10 Watts Harmonic Distortion: 0.1% Frequency Response: ±1.0 dB Maximum Voltage: 105 V RMS Matching Load: 600 to 1000-ohms Delivers 10 watts continuously (20 watts peak) from DC to 1 MHz, and 20 watts continuously at dc, with extremely low harmonic distortion and flat frequency response. Front panel controls permit operation in any of three modes: fixed gain of 10 (20dB) without phase reversal, fixed gain of unity with phase reversal, or adjustable gain (0 to 10) without phase reversal. Input and output, independently, may be either direct coupled, or capacitor coupled with input cutoff at 1 Hz and output cutoff at 30 Hz with a 600-ohm resistive load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier DCA10
The DCA10 is an Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Range: DC to 1 MHz Output Power: 10 Watts Harmonic Distortion: 0.1% Frequency Response: ±1.0 dB Maximum Voltage: 105 V RMS Matching Load: 600 to 1000-ohms Delivers 10 watts continuously (20 watts peak) from DC to 1 MHz, and 20 watts continuously at dc, with extremely low harmonic distortion and flat frequency response. Front panel controls permit operation in any of three modes: fixed gain of 10 (20dB) without phase reversal, fixed gain of unity with phase reversal, or adjustable gain (0 to 10) without phase reversal. Input and output, independently, may be either direct coupled, or capacitor coupled with input cutoff at 1 Hz and output cutoff at 30 Hz with a 600-ohm resistive load.

The DCA10 is an Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Frequency Range:
  • DC to 1 MHz
  • Output Power:
  • 10 Watts
  • Harmonic Distortion:
  • 0.1%
  • Frequency Response:
  • ±1.0 dB
  • Maximum Voltage:
  • 105 V RMS
  • Matching Load:
  • 600 to 1000-ohms
  • Delivers 10 watts continuously (20 watts peak) from DC to 1 MHz, and 20 watts continuously at dc, with extremely low harmonic distortion and flat frequency response.
  • Front panel controls permit operation in any of three modes: fixed gain of 10 (20dB) without phase reversal, fixed gain of unity with phase reversal, or adjustable gain (0 to 10) without phase reversal.
  • Input and output, independently, may be either direct coupled, or capacitor coupled with input cutoff at 1 Hz and output cutoff at 30 Hz with a 600-ohm resistive load.
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number DCA10
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1810SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details