GW Instek Preamplifier GAP-801

Description
The GAP-801 is a 6 GHz Preamplifier from Instek. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range (fo) 9 kHz ~ 6 GHz Gain (Gp) <9dB, Typical 11.5dB Output 1dB Compression Point (P1dB) <+13dBm, Typical +14dBm Standing Wave Ratio (SWR) >1.8:1, Typical 1.3:1 3rd Order Intercept Point (IP3) <+21dBm, Typical +27dBm Noise Figure (NF) <7.2dB, Typical 6.8dB Device Current (Ic) 42 ~ 55mA, Typical 45mA The Instek GAP-801 is a Preamplifier designed to work with the GSP-830.
Datasheet
Description
The GAP-801 is a 6 GHz Preamplifier from Instek. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range (fo) 9 kHz ~ 6 GHz Gain (Gp) <9dB, Typical 11.5dB Output 1dB Compression Point (P1dB) <+13dBm, Typical +14dBm Standing Wave Ratio (SWR) >1.8:1, Typical 1.3:1 3rd Order Intercept Point (IP3) <+21dBm, Typical +27dBm Noise Figure (NF) <7.2dB, Typical 6.8dB Device Current (Ic) 42 ~ 55mA, Typical 45mA The Instek GAP-801 is a Preamplifier designed to work with the GSP-830.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier GAP-801
The GAP-801 is a 6 GHz Preamplifier from Instek. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range (fo) 9 kHz ~ 6 GHz Gain (Gp) <9dB, Typical 11.5dB Output 1dB Compression Point (P1dB) <+13dBm, Typical +14dBm Standing Wave Ratio (SWR) >1.8:1, Typical 1.3:1 3rd Order Intercept Point (IP3) <+21dBm, Typical +27dBm Noise Figure (NF) <7.2dB, Typical 6.8dB Device Current (Ic) 42 ~ 55mA, Typical 45mA The Instek GAP-801 is a Preamplifier designed to work with the GSP-830.

The GAP-801 is a 6 GHz Preamplifier from Instek. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency Range (fo) 9 kHz ~ 6 GHz
  • Gain (Gp) <9dB, Typical 11.5dB
  • Output 1dB Compression Point (P1dB) <+13dBm, Typical +14dBm
  • Standing Wave Ratio (SWR) >1.8:1, Typical 1.3:1
  • 3rd Order Intercept Point (IP3) <+21dBm, Typical +27dBm
  • Noise Figure (NF) <7.2dB, Typical 6.8dB
  • Device Current (Ic) 42 ~ 55mA, Typical 45mA

The Instek GAP-801 is a Preamplifier designed to work with the GSP-830.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number GAP-801
Product Name Preamplifier
Frequency Range 6.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers