AR Worldwide RF Amplifier 4W1000

Description
The 4W1000 is a 1 GHz 4 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 4W CW Frequency Range: 1 MHz - 1000 MHz 36 dB gain (minimum) Harmonic Distortion: -20 dBc at 4 W output 50 Ohm impedance BNC(f) connectors, inout/output 115/230 VAC; 50/60 Hz operation The 4W1000 amplifer is a self-contained broadband unit desgined for labratory applications where instantaneous bandwidth, high gain, and moderate power output are required. The 4W1000 used with a swept frequency source will provide 4.0 W of linear swept power output from 1 to 900 MHz or 3.5 W from 1 to 1000 MHz.
Description
The 4W1000 is a 1 GHz 4 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 4W CW Frequency Range: 1 MHz - 1000 MHz 36 dB gain (minimum) Harmonic Distortion: -20 dBc at 4 W output 50 Ohm impedance BNC(f) connectors, inout/output 115/230 VAC; 50/60 Hz operation The 4W1000 amplifer is a self-contained broadband unit desgined for labratory applications where instantaneous bandwidth, high gain, and moderate power output are required. The 4W1000 used with a swept frequency source will provide 4.0 W of linear swept power output from 1 to 900 MHz or 3.5 W from 1 to 1000 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 4W1000
The 4W1000 is a 1 GHz 4 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 4W CW Frequency Range: 1 MHz - 1000 MHz 36 dB gain (minimum) Harmonic Distortion: -20 dBc at 4 W output 50 Ohm impedance BNC(f) connectors, inout/output 115/230 VAC; 50/60 Hz operation The 4W1000 amplifer is a self-contained broadband unit desgined for labratory applications where instantaneous bandwidth, high gain, and moderate power output are required. The 4W1000 used with a swept frequency source will provide 4.0 W of linear swept power output from 1 to 900 MHz or 3.5 W from 1 to 1000 MHz.

The 4W1000 is a 1 GHz 4 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power Output: 4W CW
  • Frequency Range: 1 MHz - 1000 MHz
  • 36 dB gain (minimum)
  • Harmonic Distortion: -20 dBc at 4 W output
  • 50 Ohm impedance
  • BNC(f) connectors, inout/output
  • 115/230 VAC; 50/60 Hz operation

The 4W1000 amplifer is a self-contained broadband unit desgined for labratory applications where instantaneous bandwidth, high gain, and moderate power output are required. The 4W1000 used with a swept frequency source will provide 4.0 W of linear swept power output from 1 to 900 MHz or 3.5 W from 1 to 1000 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 4W1000
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-3000-12000-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 12000 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers