AR Worldwide RF Amplifier 1000L

Description
The 1000L is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Fequency: - 200 MHz Max Maxium Wattage: 1200 w CW/ 2500 w Pulse Max Minimum Frequency: - 10 kHz Min Power Gain: 47 dB Gain The Amplifier Research 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. Housed in a stylish contemporary enclosure, the Amplifier Research 1000L is smaller than competitive units with similar power levels. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, power, standby, operate and pulse, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector.
Datasheet
Description
The 1000L is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Fequency: - 200 MHz Max Maxium Wattage: 1200 w CW/ 2500 w Pulse Max Minimum Frequency: - 10 kHz Min Power Gain: 47 dB Gain The Amplifier Research 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. Housed in a stylish contemporary enclosure, the Amplifier Research 1000L is smaller than competitive units with similar power levels. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, power, standby, operate and pulse, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 1000L
The 1000L is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Fequency: - 200 MHz Max Maxium Wattage: 1200 w CW/ 2500 w Pulse Max Minimum Frequency: - 10 kHz Min Power Gain: 47 dB Gain The Amplifier Research 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. Housed in a stylish contemporary enclosure, the Amplifier Research 1000L is smaller than competitive units with similar power levels. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, power, standby, operate and pulse, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector.

The 1000L is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Amplifier Type: RF
  • Maximum Fequency: - 200 MHz Max
  • Maxium Wattage: 1200 w CW/ 2500 w Pulse Max
  • Minimum Frequency: - 10 kHz Min
  • Power Gain: 47 dB Gain

The Amplifier Research 1000L is an economical, self-contained, air-cooled broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and high power output. Housed in a stylish contemporary enclosure, the Amplifier Research 1000L is smaller than competitive units with similar power levels. All operating controls are functionally grouped on the front panel for simplicity of operation. These include modern, lighted push-button switches for the command functions, power, standby, operate and pulse, a control for setting the output level of the amplifier, and a meter for monitoring critical operating voltages and currents. Remote control is provided through a rear panel mounted connector.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1000L
Product Name RF Amplifier
Frequency Range 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9122TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 2300 to 5000 MHz
View Details
RF Amplifiers - 448-BGA525N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, GNSS, LTE
Frequency Range 1160 to 1620 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details